Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 800V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 1V at 3A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 10μA at 800V
Mounting Style Through Hole
Manufacturer Package DO-201AA, DO-27, Axial
Supplier Device Package Axial
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number 1N5407
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 709097-1N5407RLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5407RLG CAD Model

Description

Product Overview: 1N5407RLG - ON Semiconductor

The 1N5407RLG is a high-performance rectifier diode from ON Semiconductor, designed to cater to a wide range of applications requiring efficient power and signal management. This robust diode is specifically engineered to provide high current capability and low forward voltage drop, making it an ideal choice for use in power supplies, converters, and as freewheeling diodes in various electronic circuits.

Key Features

  • High Current Capability: The 1N5407RLG can handle a high forward surge current of 200A, which is crucial for applications that experience momentary overloads.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss and higher efficiency in electrical circuits.
  • High Surge Capability: Its peak repetitive reverse voltage is rated at 800V, providing a good safety margin for applications with potential high-voltage spikes.
  • Robust Design: This diode is designed to withstand harsh conditions, making it reliable for industrial and commercial applications.
  • Lead-Free and RoHS Compliant: The 1N5407RLG is lead-free and RoHS compliant, making it an environmentally friendly choice for electronic manufacturers.
  • Axial Lead Package: It comes in an axial lead package, which is widely used and easy to install in a variety of circuit boards.

Applications

  • Power Supply Rectification
  • AC/DC Converters
  • Freewheeling Diodes
  • Reverse Voltage Protection
  • Motor Controllers

The 1N5407RLG diode is a testament to ON Semiconductor's commitment to providing high-quality components that enhance the reliability and efficiency of electronic systems. With its exceptional performance characteristics and compliance with environmental standards, this diode is a solid choice for designers and engineers looking to optimize their power management solutions.

Whether you are working on commercial power supplies or designing a sophisticated motor control system, the 1N5407RLG offers the performance and reliability you need to ensure your products operate at their best.

You May Also Be Interested in

Central Semiconductor Corp
DIODE GEN PURP 600V 2A SMB / Diode Standard 600 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMR2-06 TR13 PBFREE
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Lowest to $0.0431
ECAD model for BAS321,135
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to $0.7942
ECAD model for VS-5ECH06-M3/9AT
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1
Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1
Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to $2.9546
ECAD model for BAT64S-7-F
Toshiba Semiconductor and Storage
DIODE GEN PURP 400V 1A M-FLAT / Diode Standard 400 V 1A Surface Mount M-FLAT (2.4x3.8)
Need more? Email Us
ECAD model for CMG05(TE12L,Q,M)
Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to $0.1138
ECAD model for CDBA240-HF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention