EN
  • EN
  • DE

CNY17F-3S-TA1

Part No CNY17F-3S-TA1
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel package
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 100% @ 10mA
Current Transfer Ratio (Maximum) 200% @ 10mA
Rise / Fall Time (Typ) 5μs, 5μs
Input Type DC
Output Type Transistor
Output Voltage MAX 70V
Output Current per Channel 150mA
Voltage - Forward (Vf) (Typ) 1.45V
Current - DC Forward (If) (Maximum) 60mA
Vce Saturation (Maximum) 300mV
Operating Temperature Range -55°C ~ 100°C
Mounting SMD
Package 6-SMD, Gull Wing
Manufacturer Package 6-SMD
Win Source Part Number 771694-CNY17F-3S-TA1
Popularity Medium
Supply and Demand Status Limited
Family Name CNY17F-3
Introduction Date April 20, 2003
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CNY17F-3S-TA1 CAD Model

Description

The CNY17F-3S-TA1 is a 6-SMD, Gull Wing packaged Transistor Output Optocoupler that features a high isolation voltage of 5000Vrms and low forward voltage of 1.45V.

  • Output Voltage Maximum: 70V
  • Output Current: Up to 150mA per channel
  • Current Transfer Ratio (Minimum): 100% @ 10mA
  • Current Transfer Ratio (Maximum): 200% @ 10mA
  • Vce saturation: 300mV
  • Rise/Fall Time: 5μs/5μs
  • Family: CNY17F-3
  • Packaging: Reel package

You May Also Be Interested in

ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess