EN
  • EN
  • DE

CAT9555HT6I-GT2

Part No CAT9555HT6I-GT2
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 16BI 2C 24TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features I/O Expander 16 I²C, SMBus 400 kHz 24-TQFN (4x4)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Number of I/O 16
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-TQFN (4x4)
Family Name CAT9555
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914778-CAT9555HT6I-GT2
Ultra Librarian 3D Model Ultra Librarian CAT9555HT6I-GT2 CAD Model

Description

ON Semiconductor CAT9555HT6I-GT2

The CAT9555HT6I-GT2 is a high-performance CMOS device from ON Semiconductor that combines 16-bit I/O port expander functionalities with a Serial I²C bus interface. This product is designed to provide general-purpose remote I/O expansion for most microcontroller families, which is particularly useful in applications where pins on the microcontroller are limited. The additional I/Os can be used to control various devices or read the status of multiple inputs, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.

The CAT9555HT6I-GT2 operates at a voltage range of 2.3V to 5.5V, making it versatile for interfacing with both 3.3V and 5V systems. Each I/O can be configured as an input or output, allowing for a flexible and programmable interface. Furthermore, the device is equipped with an interrupt output which can be configured to alert the host controller when an input state changes, enhancing the efficiency of the system by eliminating the need for constant polling of the input status.

The robust design of the CAT9555HT6I-GT2 ensures reliable operation over an extended temperature range, making it suitable for harsh environments. Its high tolerance to ESD events further guarantees stability in physically demanding applications.

The CAT9555HT6I-GT2 comes in a compact TSSOP-24 package, allowing for a small footprint on the PCB. This is particularly beneficial for space-constrained applications. The device also supports multiple address pins, enabling the use of up to eight CAT9555 devices on the same I²C bus, thus expanding the I/O capability up to 128 bits without any additional microcontroller pins.

In summary, the CAT9555HT6I-GT2 from ON Semiconductor is a versatile, reliable, and space-efficient solution for expanding I/O capabilities in a wide array of electronic systems, ensuring both efficient system design and operation.

You May Also Be Interested in

Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess