EN
  • EN
  • DE

LTL-307YE

Part No LTL-307YE
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED YELLOW CLEAR 5MM ROUND T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
Color Yellow
Lens Color Yellow
Lens Transparency Clear
Millicandela Rating 40mcd
Lens Style/Size Round with Domed Top, 5mm (T-1 3/4), 5.00mm
Forward Voltage 2.1V
Current - Test 20mA
Viewing Angle 40°
Mounting Through Hole
Wavelength - Dominant 588nm
Wavelength - Peak 585nm
Case / Package T-1 3/4
Height (Max) 8.60mm
Win Source Part Number 1064279-LTL-307YE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTL-307YE CAD Model

Description

The Lite-On Inc. LTL-307YE is a high-quality electronic component that is designed to provide a reliable and efficient performance.

  • Win Source Part Number: 1064279-LTL-307YE
  • Packaging: Bulk
  • Color: Yellow
  • Mounting Type: Through hole
  • Forward Voltage: 2.1V
  • Viewing Angle: 40 degrees
  • Lens Color: Yellow with clear transparency
  • Millicandela Rating: 40mcd
  • Lens Style/Size: Round with a domed top, 5mm (T-1 3/4), 5.00mm
  • Current-Test: 20mA
  • Wavelength-Dominant: 588nm
  • Wavelength-Peak: 585nm
  • Height (max): 8.60mm
  • Category: Optoelectronics
  • Popularity: Medium

You May Also Be Interested in

Rohm Semiconductor
LED WHITE DIFFUSED 1611 SMD R/A
Lowest to $1.3093
Citizen
Lowest to $0.3269
Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0615
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Rohm Semiconductor
LED BLUE CLEAR T-1 3/4 T/H
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess