EN
  • EN
  • DE

CAT9554WI-GT2

Part No CAT9554WI-GT2
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 24mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 012674-CAT9554WI-GT2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT9554WI-GT2 CAD Model

Description

ON Semiconductor CAT9554WI-GT2 Product Overview

The CAT9554WI-GT2 is a high-performance, 16-bit I/O expander from ON Semiconductor, designed to provide a simple solution to increase the I/O capabilities of any I²C-compatible microcontroller. With its robust design and versatile functions, this product is ideal for a wide range of applications, including mobile devices, industrial control, and automotive systems, where additional I/Os are necessary.

Key Features

  • I²C Interface: The CAT9554WI-GT2 communicates via a fast I²C interface, supporting serial clock frequencies up to 400 kHz, which allows for quick communication with the host controller.
  • 16-bit I/O Ports: It extends the I/O capabilities by adding 16 programmable I/O pins, which can be individually set to input or output, providing flexibility for various application requirements.
  • Interrupt Output: An interrupt output pin is provided to signal the host microcontroller when an input state has changed, enhancing system responsiveness without the need for constant polling.
  • Configurable Polarity: Input polarity inversion registers allow users to configure the polarity of the input ports, making it easier to adapt to different logic levels.
  • Low Standby Current: Designed for power-sensitive applications, the CAT9554WI-GT2 offers a low standby current, reducing the overall power consumption of the system it is integrated into.

Applications

The CAT9554WI-GT2 is versatile enough to be used in a multitude of applications, including but not limited to:

  • Expanding I/Os for microcontrollers with limited GPIOs
  • Server infrastructure and networking equipment
  • Industrial automation and process control systems
  • Automotive controls and infotainment systems
  • Portable electronics and battery-powered devices

Product Specifications

The device is packaged in a compact TSSOP-24 package, making it suitable for space-constrained applications. It operates over a wide temperature range from -40°C to +85°C, ensuring reliability and performance under extreme conditions.

With the CAT9554WI-GT2, ON Semiconductor continues its commitment to providing innovative solutions that enhance the functionality and efficiency of electronic systems. This I/O expander is a testament to the company's dedication to quality and performance, making it a top choice for designers looking to optimize their microcontroller-based projects.

You May Also Be Interested in

Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1725 $58.6250
125+ $0.9621 $120.2625
190+ $0.9320 $177.0800
260+ $0.9020 $234.5200
335+ $0.8719 $292.0865
445+ $0.7817 $347.8565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,270 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess