EN
  • EN
  • DE

AGL600V2-CSG281I

Part No AGL600V2-CSG281I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 215 I/O 281CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features series Field Programmable Gate Array (FPGA) IC 281-TFBGA, CSBGA
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 215
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 281-TFBGA, CSBGA
Case / Package 281-CSP (10x10)
Family Name AGL600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 184
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911240-AGL600V2-CSG281I
Ultra Librarian 3D Model Ultra Librarian AGL600V2-CSG281I CAD Model

Description

Introducing the AGL600V2-CSG281I from Microchip Technology

The AGL600V2-CSG281I is a state-of-the-art programmable logic device (PLD) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the ProASIC3 series, which offers a vast array of features suitable for a wide range of applications in industries such as automotive, aerospace, consumer electronics, telecommunications, and more.

The AGL600V2-CSG281I is designed with a focus on high performance and reliability. It features a non-volatile flash-based technology, which ensures data retention without the need for an external battery. This makes the device an ideal solution for systems that require high levels of security and maintenance-free operation.

With its 600,000 system gates, the AGL600V2-CSG281I provides ample logic density to accommodate complex designs and functionalities. The device also boasts 144 I/Os, allowing for flexible interfacing with a variety of peripherals and other components. Furthermore, it is equipped with 117 embedded multiplier blocks and 108 kbits of true dual-port SRAM, which enhance its computational capabilities and support for data-intensive tasks.

The AGL600V2-CSG281I comes in a compact 281-pin CSGA package, which is well-suited for space-constrained applications. Its robust design ensures operation over the industrial temperature range of -40°C to +125°C, making it a reliable choice for harsh environments.

Microchip Technology has also integrated advanced security features into the AGL600V2-CSG281I, including a unique device ID, which can be used for device authentication and tamper detection. The device's in-system programmability allows for easy updates and reconfiguration, which is essential for modern, adaptable systems.

Overall, the AGL600V2-CSG281I is an excellent choice for designers looking for a versatile, secure, and high-performance PLD. Its combination of non-volatility, high logic density, and robust security features make it a leading solution in the field of programmable logic devices.

You May Also Be Interested in

Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess