The LM73Q-5 is a high-precision temperature sensor from Texas Instruments, designed to offer superior temperature measurement in a wide range of applications. This innovative sensor provides a digital output that corresponds to the temperature of the device, making it an ideal choice for system temperature monitoring and control.
Key Features
- High Accuracy: The LM73Q-5 offers impressive accuracy levels, ensuring reliable temperature readings for critical applications.
- Wide Temperature Range: This sensor can measure temperatures from -40°C to +150°C, accommodating a broad spectrum of environments and conditions.
- Digital Interface: With an I2C/SMBus digital interface, the LM73Q-5 can easily communicate with microcontrollers and other digital systems.
- Low Power Consumption: Designed for efficiency, the LM73Q-5 is suitable for battery-powered and energy-sensitive applications due to its low operational power requirements.
- Programmable Resolution: Users can select the resolution of temperature readings, allowing for flexibility between precision and power consumption.
- Small Form Factor: The compact size of the LM73Q-5 makes it an excellent choice for space-constrained applications.
Applications
The LM73Q-5 is versatile and can be used in various applications, including:
- Industrial control systems
- Environmental monitoring
- Computer peripherals
- Telecommunication systems
- Automotive systems
- Medical equipment
Technical Specifications
Parameter
Value
Accuracy
±1.5°C (max)
Temperature Range
-40°C to +150°C
Supply Voltage
2.7V to 5.5V
Interface
I2C/SMBus
Resolution
Up to 14 bits
Package
SOT-23 and VSSOP
For detailed information and datasheets, please visit the Texas Instruments official website or contact their support team. The LM73Q-5 is a testament to Texas Instruments' commitment to providing advanced, reliable, and efficient temperature sensing solutions.