EN
  • EN
  • DE

A54SX32A-CQ84

Part No A54SX32A-CQ84
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 69 I/O 84CQFP / SX-A Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series SX-A
Package Bulk
Product Status Active
Programmable Not Verified
Number of LABs/CLBs 2880
Number of I/O 69
Number of Gates 48000
Voltage - Supply 2.25V ~ 5.25V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 84-CQFP Exposed Pad and Tie Bar
Supplier Device Package 84-CQFP (42x42)
Base Product Number A54SX32
Standard Package 9 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 851043-A54SX32A-CQ84
Ultra Librarian 3D Model Ultra Librarian A54SX32A-CQ84 CAD Model

Description

The Product A54SX32A-CQ84 is a state-of-the-art integrated circuit from Microchip Technology, renowned for its high performance and reliability. This advanced component is designed to meet the rigorous demands of modern electronics, providing an optimal solution for a wide range of applications.

Key Features

  • High Capacity: The A54SX32A-CQ84 boasts a substantial logic capacity, making it suitable for complex digital systems.
  • Low Power Consumption: Engineered for efficiency, this product ensures minimal power usage, contributing to longer battery life in portable devices and reduced energy costs for stationary applications.
  • Robust Security Features: With advanced security measures built-in, the A54SX32A-CQ84 protects your system from unauthorized access and intellectual property theft.
  • Flexible I/O Options: A wide array of input/output configurations allows seamless integration with various peripherals and systems, enhancing versatility and ease of design.
  • High-Speed Performance: Engineered for speed, this component ensures swift data processing and transfer, which is crucial for time-sensitive applications.

Applications

The A54SX32A-CQ84 is ideal for deployment in numerous sectors, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Internet of Things (IoT) devices

Technical Specifications

The A54SX32A-CQ84 comes in a compact 84-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a durable and reliable housing for the chip. It operates over a standard temperature range, ensuring consistent performance under varying environmental conditions.

Quality and Support

Microchip Technology's commitment to quality means that the A54SX32A-CQ84 is manufactured to the highest standards, ensuring both longevity and peak performance. Customers can also rely on Microchip's excellent technical support and customer service to assist with any questions or issues that may arise.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess