EN
  • EN
  • DE

CAT9534HV4I-GT2

Part No CAT9534HV4I-GT2
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 8BIT 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 24mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TQFN (4x4)
Win Source Part Number 89398-CAT9534HV4I-GT2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT9534HV4I-GT2 CAD Model

Description

ON Semiconductor CAT9534HV4I-GT2 Product Overview

The CAT9534HV4I-GT2 is a high-performance, 16-bit I/O port expander from ON Semiconductor that offers an optimal solution for expanding the I/O capabilities of microcontrollers and processors in a wide range of applications. This device operates on the I²C bus/SMBus, allowing seamless integration with most microcontroller architectures.

Key Features

  • I²C Interface: Features an I²C serial interface that supports standard (100 kHz), fast (400 kHz), and high-speed (2.1 MHz) modes, ensuring compatibility with a broad range of microcontrollers.
  • Extended Voltage Range: The device operates over a wide voltage range from 2.3V to 5.5V, making it suitable for various systems and ensuring reliable performance under different power conditions.
  • High Output Drive: Capable of high output drive, this expander can drive LED indicators directly, reducing the need for additional components.
  • Configurable Polarity: Input and output configuration registers allow the polarity of the I/O to be inverted if required, providing flexibility in interfacing with external components.
  • Interrupt Output: An interrupt output pin is provided to alert the host controller when an input state has changed, enhancing system responsiveness and efficiency.
  • Power-Saving: The device features a low-power standby mode, which is particularly beneficial for battery-operated devices.

Applications

The CAT9534HV4I-GT2 is suitable for a variety of applications, including:

  • Server motherboards
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Portable devices

Package and Quality

ON Semiconductor's CAT9534HV4I-GT2 is offered in a TSSOP-24 package, which is designed for space-efficient mounting on printed circuit boards. The device is also RoHS compliant, ensuring adherence to environmental standards and regulations. Moreover, ON Semiconductor is known for its commitment to high-quality products, and this I/O port expander is no exception, designed to meet the rigorous demands of modern electronic systems.

With its robust feature set and ON Semiconductor's reputation for quality, the CAT9534HV4I-GT2 is an excellent choice for designers looking to enhance the I/O capabilities of their systems with a reliable, high-performance solution.

You May Also Be Interested in

NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2264 $62.7168
27+ $4.2885 $115.7895
42+ $4.1545 $174.4890
58+ $4.0206 $233.1948
75+ $3.8866 $291.4950
100+ $3.4846 $348.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess