The CAT93C66S-26529T13 is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, a leading provider in the semiconductor industry. This microchip is designed for high-performance data storage that requires low power consumption and a small footprint, making it an ideal choice for a wide range of applications.
Key Features:
- Memory Size: The CAT93C66S offers 4K-bits of EEPROM memory, providing ample storage for configuration data, device identification, calibration information, and small application programs.
- Interface: It utilizes a simple and efficient SPI (Serial Peripheral Interface) bus, which ensures high-speed data communication with microcontrollers and other digital systems.
- Operating Voltage: The device operates over a wide voltage range, typically from 1.8V to 5.5V, allowing for flexible integration into various circuit designs.
- Package: The CAT93C66S is available in a compact TSOP package, which is ideal for space-constrained applications.
- Temperature Range: This EEPROM can operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Endurance: ON Semiconductor guarantees a minimum of 1,000,000 program/erase cycles, indicating a robust and durable memory solution.
- Data Retention: The device also offers long-term data retention, with a minimum data retention period of 100 years, securing your data well into the future.
Applications:
The CAT93C66S-26529T13 is versatile and can be used in a variety of market segments. Some of the typical applications include:
- Automotive systems
- Portable devices
- Medical equipment
- Industrial control systems
- Consumer electronics
ON Semiconductor's CAT93C66S-26529T13 EEPROM is a reliable and efficient solution for designers looking to enhance their systems with non-volatile memory. Its robustness, coupled with ON Semiconductor's commitment to quality, makes it a preferred choice for engineers and developers around the globe.