EN
  • EN
  • DE

CAT93C66S-26490T13

Part No CAT93C66S-26490T13
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239961-CAT93C66S-26490T13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT93C66S-26490T13 CAD Model

Description

ON Semiconductor CAT93C66S-26490T13 Overview

The CAT93C66S-26490T13 is a high-performance, 4-Kb Microwire Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from ON Semiconductor, a leading figure in the semiconductor industry. This memory component is specifically designed to provide a reliable and flexible data storage solution for a wide array of applications requiring non-volatile memory storage.

Key Features

  • Memory Size: The device offers 4-Kb of memory, which is organized as 256 x 16-bit words, allowing for efficient storage of configuration data, calibration parameters, and small application datasets.
  • Serial Interface: This EEPROM utilizes the Microwire serial interface, which is known for its simplicity and ease of integration into a variety of microcontroller-based systems.
  • Write Protection: It includes a hardware write protection feature to prevent accidental data alteration, ensuring the integrity and security of the stored information.
  • Low Power Consumption: The CAT93C66S-26490T13 is designed to operate with low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range from 2.5V to 5.5V, providing versatility in different system power conditions.
  • Extended Temperature Range: It is rated for an industrial temperature range of -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.
  • Programming: The EEPROM supports self-timed write cycle with auto-clear, making the programming task straightforward and reliable.

Applications

The versatile nature of the CAT93C66S-26490T13 makes it an ideal choice for a variety of applications, including:

  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Consumer electronics
  • Telecommunication infrastructure
  • Portable devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The CAT93C66S-26490T13 is manufactured with the rigorous standards of ON Semiconductor, ensuring high reliability and performance for critical applications.

In summary, the CAT93C66S-26490T13 from ON Semiconductor is a robust and reliable memory solution that provides secure storage with its advanced features and capabilities, making it a top choice for designers and engineers across various industries.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess