EN
  • EN
  • DE

DIP-1998-04-1581-G

Part No DIP-1998-04-1581-G
Manufacturer TT Electronics
Catalog Resistor Networks, Arrays
Description Resistor Networks & Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041777-DIP-1998-04-1581-G
Categories Resistor Networks,Arrays
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DIP-1998-04-1581-G CAD Model

Description

The DIP-1998-04-1581-G is a thick film resistor network from TT Electronics, packaged in a Dual In-line Package (DIP). This network contains multiple resistors of equal value, designed to provide matched resistance values in a compact form factor. The "1581" likely refers to a resistance value of 1580 ohms (or 1.58 kOhms).

Applications:

  • Pull-up/pull-down resistor networks
  • Current limiting resistors
  • Voltage dividers
  • Logic circuits
  • Operational amplifier circuits

Features:

  • DIP package
  • Number of resistors: Typically 8 or 16 (depending on the DIP size)
  • Resistance value: 1.58 kOhms
  • Tolerance: Typically ±2% or ±5%
  • Power rating: Typically 0.125W per resistor
  • Thick film technology

Benefits:

  • Reduces component count and board space compared to using individual resistors.
  • Provides matched resistance values, improving circuit performance.
  • Simplifies PCB assembly.
  • Offers a cost-effective solution for multiple resistor applications.

Additional Details:

The DIP-1998-04-1581-G resistor network offers a convenient way to implement multiple resistors with consistent values. The DIP package allows for easy insertion into through-hole PCBs. The thick film technology ensures stable and reliable resistance values over a wide temperature range.

The '04' in the part number likely refers to the number of pins on each side of the DIP package. The 'G' likely indicates the resistance tolerance or temperature coefficient. These networks are widely used in digital circuits for pull-up and pull-down applications, ensuring proper logic levels and preventing floating inputs.

The operating temperature range for these resistor networks is typically -55°C to +125°C. It's important to consider the total power dissipation of the network, ensuring that it does not exceed the specified rating. Derating curves are usually provided in the datasheet to account for operation at elevated temperatures.

You May Also Be Interested in

Vishay
RES NTWRK 2 RES 1K, 10K OHM
Lowest to $7.0899
Yageo
RES ARRAY 4 RES 750 OHM 1206
Lowest to $0.0046
Yageo
RES ARRAY 8 RES 47 OHM 1606
Lowest to $0.0338
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us
Rohm Semiconductor
RES ARRAY 4 RES 470 OHM 1206
Need more? Email Us
CTS Resistor Products
RES ARRAY 2 RES 330 OHM 0606
Lowest to $0.0284
Yageo
RES ARRAY 4 RES 6.8 OHM 1206
Lowest to $0.0059
Yageo
RES ARRAY 4 RES 36K OHM 1206
Lowest to $0.0052
Yageo
RES ARRAY 4 RES 2.4K OHM 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess