EN
  • EN
  • DE

CAT25010SI

Part No CAT25010SI
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM Serial-SPI 1K-bit 128 x 8 3.3V/5V 8-Pin SOIC N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239673-CAT25010SI
Popularity Low
Supply and Demand Status Balance
Family Name CAT25010
Introduction Date December 10, 2001
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CAT25010SI CAD Model

Description

ON Semiconductor CAT25010SI EEPROM

The ON Semiconductor CAT25010SI is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device that offers a robust storage solution for a wide range of applications. This versatile memory component is designed to provide reliable data retention and easy integration into various electronic systems.

Key Features:

  • Memory Size: The CAT25010SI comes with a 1-Kb SPI bus serial EEPROM, providing ample space for firmware storage, device configuration, or user data.
  • Serial Interface: The device uses a standard SPI interface for communication, which allows for high-speed data transfer and compatibility with a multitude of microcontrollers and processors.
  • Write Protection: It includes hardware and software protection features to prevent accidental data overwrites or erasure, ensuring the integrity of the stored information.
  • Low Power Consumption: Designed for power-sensitive applications, the CAT25010SI offers low power consumption in both active and standby modes, making it ideal for battery-operated devices.
  • Wide Operating Voltage Range: The device operates across a wide voltage range from 1.8V to 5.5V, accommodating various power supply levels and ensuring flexibility in system design.
  • Operational Temperature Range: It is built to operate over an industrial temperature range of -40°C to +85°C, suitable for use in harsh environmental conditions.

Applications:

The ON Semiconductor CAT25010SI is designed to meet the demands of a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Medical devices
  • Smart cards
  • Consumer electronics

Product Specifications:

The CAT25010SI is offered in a compact 8-pin SOIC package, making it easy to incorporate into various PCB layouts. Its endurance and data retention specifications ensure that data is preserved even under strenuous conditions, with a typical data retention period of over 100 years and the ability to withstand a minimum of 1 million write cycles.

In summary, the ON Semiconductor CAT25010SI EEPROM is a reliable and versatile memory solution that provides secure data storage, low power operation, and easy integration for a wide range of electronic applications.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess