Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (128 x 8 x 2)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24AA02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1189993-24AA02UID-I/SN
Ultra Librarian 3D Model Ultra Librarian 24AA02UID-I/SN CAD Model

Description

Microchip Technology 24AA02UID-I/SN EEPROM

The 24AA02UID-I/SN is a 2Kb I2C™ compatible Serial EEPROM with a built-in 32-bit serial number from Microchip Technology. This device is specifically designed for applications requiring unique ID values at a chip level, providing a cost-effective solution for device serialization and data storage.

Featuring a standard 8-pin SOIC (SN) package, the 24AA02UID-I/SN is versatile and suitable for a broad range of applications. It operates across a wide voltage range of 1.7V to 5.5V and supports a temperature range from -40°C to +85°C, making it ideal for industrial, automotive, and consumer electronics.

The EEPROM is organized as 256 x 8 bits, which allows for efficient data management and storage solutions. The inclusion of a pre-programmed, globally unique ID makes it an excellent choice for applications such as accessory authentication, PCB identification, and network node identification without the need for any additional external components.

Communication with the 24AA02UID-I/SN is facilitated through a fast I2C interface with speeds up to 1 MHz, ensuring high-speed data transfer and compatibility with most microcontrollers. Additionally, the device supports a write-protect feature, which prevents accidental data overwrites and enhances data integrity.

Key features of the Microchip 24AA02UID-I/SN include:

  • 2 Kbit (256 x 8) Serial Electrically Erasable PROM
  • Pre-programmed 32-bit serial number
  • Operating voltage range of 1.7V to 5.5V
  • Industrial temperature range (-40°C to +85°C)
  • I2C compatible serial interface with up to 1 MHz clock frequency
  • More than 1 million erase/write cycles
  • Data retention of over 200 years
  • Write-protect feature for data integrity

The 24AA02UID-I/SN is a reliable choice for designers who require a small, unique serial number for product identification, along with the flexibility of serial EEPROM memory. Its ease of integration, coupled with Microchip's reputation for quality, makes this EEPROM a valuable component in any electronic system design.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for FT24C04A-USR-B
STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0628
ECAD model for BL24C02F-PARC
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Need more? Email Us
ECAD model for IS93C56A-2GRLI-TR
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.1171
ECAD model for NV24C04MUW3VLTBG
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46ALM8X
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ECAD model for FM93C66ALMT8X
STMicroelectronics
Need more? Email Us
ECAD model for ST24C01CM6TR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7251 $50.7570
170+ $0.5949 $101.1330
265+ $0.5763 $152.7195
360+ $0.5578 $200.8080
465+ $0.5392 $250.7280
625+ $0.4834 $302.1250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,900 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention