EN
  • EN
  • DE

LTC6908CDCB-2#TRPBF

Part No LTC6908CDCB-2#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Spread Spectrum Silicon Oscillator - 0.05MHz to 10MHz CMOS/Squarewave 6-Pin DFN EP T/R / IC OSC SILICON PROG 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 50kHz ~ 10MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 1.25mA
Operating Temperature Range 0°C ~ 70°C
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Mounting SMD
Win Source Part Number 784418-LTC6908CDCB-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6908
Introduction Date March 23, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6908CDCB-2#TRPBF CAD Model

Description

LTC6908CDCB-2#TRPBF - Resistor Set SOT-23 Oscillator

The LTC6908CDCB-2#TRPBF is a high-performance, silicon oscillator manufactured by Linear Technology, which is renowned for its precision and ease of use. This oscillator is part of the LTC6908 series, designed to provide a stable and accurate clock signal for a wide range of electronic applications. It is particularly well-suited for portable and space-constrained applications due to its small footprint and low power consumption.

Key Features

  • Frequency Range: The LTC6908CDCB-2#TRPBF offers a frequency range from 50kHz to 10MHz, which can be set by a single external resistor. This feature provides designers with the flexibility to use the oscillator in various applications without the need for complex programming or multiple components.
  • Spread Spectrum Frequency Modulation: This oscillator incorporates spread spectrum frequency modulation, which helps to reduce electromagnetic interference (EMI), making it ideal for use in noise-sensitive environments.
  • Low Power Consumption: The device operates with a supply voltage range of 2.7V to 5.5V and offers low power consumption, which is crucial for battery-powered devices.
  • Output Enable Function: It includes an output enable function that allows the user to turn off the output when not in use, further conserving power.
  • Package: The LTC6908CDCB-2#TRPBF comes in a compact 6-lead SOT-23 package, making it suitable for applications where space is at a premium.
  • Temperature Range: The device is specified for operation from -40°C to 125°C, ensuring reliable performance across a wide range of temperature conditions.

The LTC6908CDCB-2#TRPBF is an excellent choice for designers looking for a high-quality, robust oscillator that can be easily integrated into their systems. Whether used in communication devices, portable instruments, or industrial controls, this oscillator provides a reliable timing solution that simplifies design and reduces time to market.

Linear Technology's commitment to quality and performance is evident in the LTC6908 series, making the LTC6908CDCB-2#TRPBF a preferred option for engineers and designers seeking precision timing components.

You May Also Be Interested in

Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $13.5198
NXP / Nexperia
General purpose CMOS timer
Lowest to $1.8769
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess