EN
  • EN
  • DE

1N5396

Part No 1N5396
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description PLASTIC SILICON RECTIFIER(VOLTAGE - 50 to 1000 Volts CURRENT - 1.5 Amperes) | DIODE GEN PURP 500V 1.5A DO15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 500V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Maximum) at If 1.4V at 1.5A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 5μA at 500V
Capacitance at Vr, F 25pF at 4V, 1MHz
Mounting Style Through Hole
Manufacturer Package DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Operating Temperature - Junction -55°C ~ 150°C
Family Part Number 1N5396
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121969-1N5396
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5396 CAD Model

Description

Product Overview: 1N5396 General Purpose Rectifier

The 1N5396 is a robust general-purpose rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This rectifier is widely used in various electronic applications due to its reliability and efficiency. It is suitable for use in power supplies, converters, and as freewheeling diodes in a variety of consumer, industrial, and automotive applications.

Key Features

  • High Current Capability: The 1N5396 is capable of handling a high forward current of up to 1.5 amperes, making it suitable for high-current applications.
  • High Surge Current Capability: With its ability to handle a surge current, this rectifier can withstand temporary over-current conditions, enhancing its durability.
  • Low Forward Voltage Drop: The device's low forward voltage drop ensures minimal power loss, contributing to the overall efficiency of the system it is used in.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 1N5396 rectifier offers excellent reliability for a stable and long-lasting performance.
  • Versatility: This component is versatile in its use, suitable for a wide range of applications, including commercial and automotive environments.

Electrical Specifications

  • Maximum Repetitive Reverse Voltage (Vrrm): 400V
  • Maximum RMS Voltage (Vrms): 280V
  • Maximum DC Blocking Voltage (Vdc): 400V
  • Operating Junction Temperature Range: -55°C to +150°C

Package and Compliance

The 1N5396 is provided in an axial-lead package, designed for easy installation in a wide variety of through-hole PCB applications. It is also compliant with the RoHS Directive, making it an environmentally friendly choice for manufacturers concerned with reducing hazardous substances in electronic components.

Conclusion

ON Semiconductor's 1N5396 general-purpose rectifier is an excellent choice for designers and engineers looking for a reliable and efficient solution for their rectification needs. Its high current and surge capabilities, combined with a low forward voltage drop and high reliability, make it a versatile component suitable for a multitude of electronic circuits and products.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,370+ $0.0244 $57.8280
5,750+ $0.0201 $115.5750
8,930+ $0.0194 $173.2420
12,270+ $0.0189 $231.9030
15,925+ $0.0182 $289.8350
21,280+ $0.0163 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,680 pieces
MOQ: 2370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess