Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.5V ~ 3.6V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number 24VL024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24VL024TMNY,24VL024T/MNYDKR,24VL024T/MNYTR,24VL024T/MNYCT
Standard Package 3,300
Win Source Part Number 1195580-24VL024T/MNY
Ultra Librarian 3D Model Ultra Librarian 24VL024T/MNY CAD Model

Description

The Microchip Technology 24VL024T/MNY is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device, designed to provide a reliable and efficient non-volatile memory solution for a wide range of applications. This particular model boasts a memory size of 2 Kbits, providing ample space for storing firmware, configuration parameters, or small amounts of data that need to be preserved across power cycles.

One of the key features of the 24VL024T/MNY is its I2C interface, which allows for easy integration into existing designs. This serial interface is widely used in the industry, making the EEPROM compatible with a vast array of microcontrollers and processors. The I2C bus support ensures a simple two-wire connection for communication, reducing complexity and the need for additional components on the circuit board.

With an operating voltage range of 1.7V to 5.5V, the 24VL024T/MNY is versatile and can be used in systems with different power supply levels. This flexibility makes it suitable for battery-operated devices, as well as more traditional 5V systems. The low-power consumption of the device is another highlight, contributing to the overall energy efficiency of the end product.

Microchip's commitment to quality and reliability is evident in the 24VL024T/MNY, which features a high endurance of one million write cycles and a data retention period of over 200 years. These specifications ensure that the data stored on the device will remain intact over an extended period, even under frequent write operations.

Furthermore, the 24VL024T/MNY is available in an 8-pin TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. Its compact size does not compromise its performance or durability, making it a preferred choice for designers looking to optimize their PCB layout.

In conclusion, the Microchip Technology 24VL024T/MNY EEPROM is a highly reliable and versatile memory component that offers a seamless and cost-effective solution for non-volatile storage requirements. Its compatibility with a wide range of voltages, low power consumption, and robust endurance and retention characteristics make it an excellent choice for designers and engineers in various industries.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ECAD model for HN58V257AT12E
Microchip Technology
Need more? Email Us
ECAD model for AT28LV64B20SI
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Need more? Email Us
ECAD model for IS93C56A-2GRLI-TR
Microchip Technology
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C040-20FM/883
Toshiba Semiconductor and Storage
Lowest to $7.3127
ECAD model for TH58BVG3S0HBAI6
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ECAD model for HN58V66AFP-10E
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Need more? Email Us
ECAD model for 24LC02BHT-I/LT
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.5403
ECAD model for S-24C256CI-T8T1U4
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for THGBM2G7D4FBAI9DGH

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention