EN
  • EN
  • DE

CAT24WC66JI-TE13

Part No CAT24WC66JI-TE13
Manufacturer ON Semiconductor
Catalog EEPROM
Description CAT24WC66 - 64-KBIT I2C SERIAL E / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 1 µs 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 1 µs
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Other Names 2156-CAT24WC66JI-TE13-488
Standard Package 1
Win Source Part Number 1036059-CAT24WC66JI-TE13
Ultra Librarian 3D Model Ultra Librarian CAT24WC66JI-TE13 CAD Model

Description

ON Semiconductor CAT24WC66JI-TE13 Product Overview

The CAT24WC66JI-TE13 from ON Semiconductor is a high-performance, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a reliable storage solution for a wide range of applications. This memory chip features a 64-Kb (8,192 x 8) memory size, providing ample space for firmware storage, device configuration parameters, or small data logging tasks.

Operating over a voltage range of 2.5V to 5.5V, the CAT24WC66JI-TE13 is designed to be compatible with a broad spectrum of microcontrollers and processors, making it an ideal choice for both commercial and industrial applications. The EEPROM utilizes the standard I²C (Inter-Integrated Circuit) bus interface, which simplifies integration into existing designs and allows for easy communication with most microcontrollers without the need for complex interfacing.

The CAT24WC66JI-TE13 is organized as 8 blocks of 1K x 8-bit memory, which enables efficient data management and access. The device supports both byte and page write operations, with a page size of 32 bytes, allowing for fast and flexible data management. In addition, the device offers a self-timed write cycle with auto-clear, which means no separate erase cycle is required before writing to the memory, simplifying the programming process.

The EEPROM has been engineered with a hardware write protection feature, which prevents accidental data alteration during power transitions or system malfunctions. This ensures data integrity and reliability of the stored information. The CAT24WC66JI-TE13 also features a low-power standby mode, which significantly reduces power consumption when the device is not in active use, making it suitable for battery-powered applications.

Packaged in a JEDEC standard 8-lead SOIC, the CAT24WC66JI-TE13 is designed for surface-mount technology, offering a compact footprint for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures stable operation in harsh environments, making it a versatile choice for automotive, consumer electronics, telecommunications, and many other sectors.

In summary, the CAT24WC66JI-TE13 EEPROM from ON Semiconductor is a robust, high-capacity memory solution that offers excellent performance and reliability for a multitude of electronic systems and devices.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,925+ $0.0260 $50.0500
4,675+ $0.0214 $100.0450
7,250+ $0.0207 $150.0750
10,000+ $0.0200 $200.0000
12,890+ $0.0194 $250.0660
17,245+ $0.0174 $300.0630
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 1925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess