The Kingston KVR24R17S8/8MA is an 8GB DDR4 (Double Data Rate 4) ECC Registered memory module. This module is specifically designed for servers and high-performance workstations that require high capacity, reliability, and data integrity. The ECC (Error-Correcting Code) feature ensures that single-bit errors are detected and corrected, preventing data corruption and system crashes in critical applications. The Registered DIMM (RDIMM) design enhances stability, especially when multiple modules are installed.
Applications
- Servers
- High-performance workstations
- Data centers
- Virtualization environments
- Cloud computing platforms
Features
- 8GB capacity
- DDR4 technology
- 2400MHz clock speed
- ECC (Error-Correcting Code)
- Registered DIMM (RDIMM)
- 1.2V voltage
- 288-pin DIMM form factor
Benefits
- Increased server and workstation performance
- Improved data integrity
- Enhanced system stability
- Reduced risk of data corruption
- Optimized for demanding applications
This Kingston memory module features DDR4 technology, offering improved performance and efficiency compared to previous generations. The 2400MHz clock speed enables fast data transfer rates, enhancing the overall performance of the server or workstation. As a Registered DIMM (RDIMM), this module includes a register between the memory controller and the DRAM chips. This register buffers commands, addresses, and control signals, reducing the electrical load on the memory bus and improving signal integrity, particularly when multiple memory modules are installed. The ECC (Error-Correcting Code) feature is essential for applications where data accuracy is paramount. It detects and corrects single-bit errors in real-time, preventing data corruption that could lead to system instability or data loss. The module operates at a low voltage of 1.2V, which reduces power consumption and heat generation.
The 288-pin DIMM form factor ensures compatibility with a wide range of server and workstation motherboards that support DDR4 ECC Registered memory. Kingston memory modules undergo rigorous testing and quality control processes to ensure reliability and compatibility. This module is specifically designed to meet the demanding requirements of enterprise environments, providing a stable and high-performance memory solution. The 8GB capacity provides sufficient memory for running demanding applications and handling large datasets. The combination of ECC and RDIMM technologies makes this memory module a robust and reliable choice for mission-critical environments. It's suitable for use in data centers, virtualization platforms, and cloud computing environments.