EN
  • EN
  • DE

CAT24WC04LI

Part No CAT24WC04LI
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 4KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 4Kbit I2C 400 kHz 1 μs 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 1 µs
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number CAT24WC04
Standard Package 5,323 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 88878-CAT24WC04LI
Ultra Librarian 3D Model Ultra Librarian CAT24WC04LI CAD Model

Description

ON Semiconductor CAT24WC04LI EEPROM

The CAT24WC04LI is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor. This memory module boasts a 4-Kb storage capacity, making it suitable for a wide range of applications that require non-volatile memory storage. It operates on the industry-standard two-wire I<sup>2C serial interface, ensuring compatibility with a vast array of microcontrollers and processors.

Designed with reliability and efficiency in mind, the CAT24WC04LI features a low-power design, which is particularly advantageous for battery-operated devices. Its operating voltage range of 2.5 V to 5.5 V provides flexibility for use in systems with different power supply levels. This EEPROM module is capable of withstanding harsh conditions, with an extended temperature range from -40°C to +85°C, making it suitable for industrial and automotive applications where stability and durability are crucial.

One of the key advantages of the CAT24WC04LI is its byte and page write capabilities, which allow for efficient data management and storage. The device supports a page write buffer of 16 bytes, enabling quick and convenient updates to memory contents. Additionally, the EEPROM features a self-timed write cycle with auto-clear, which simplifies the programming process and reduces software overhead.

The CAT24WC04LI is also designed with data protection in mind. It includes hardware write protection features, such as a write protect pin, that prevent accidental data alteration. Furthermore, the device offers a software write protection mode for enhanced data security, which can be activated through a series of write operations to designated register bits.

Available in a compact 8-pin SOIC package, the CAT24WC04LI is ideal for space-constrained applications. Its small footprint and low-profile design make it a suitable choice for portable electronics, telecommunications, and other embedded systems where physical space is at a premium.

Overall, the CAT24WC04LI from ON Semiconductor represents a robust and versatile non-volatile memory solution that can meet the demands of a variety of applications, from consumer electronics to industrial automation systems.

You May Also Be Interested in

Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess