EN
  • EN
  • DE

CAT24WC02JI

Part No CAT24WC02JI
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.5 µs
Mounting SMD (SMT)
Case / Package SOIC
Interface I2C
Lead Free Contains Lead
Max Frequency 100 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 256 B
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 997781-CAT24WC02JI
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC02JI CAD Model

Description

ON Semiconductor CAT24WC02JI EEPROM

The ON Semiconductor CAT24WC02JI is a high-performance, 2-Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device, designed to provide reliable data storage over a wide range of applications. This EEPROM operates via an I²C (Inter-Integrated Circuit) serial interface and offers a storage capacity of 2048 bits, organized as 256 x 8-bit memory cells.

The CAT24WC02JI is optimized for low-power consumption and provides a robust solution for ensuring data integrity even after extensive read and write operations. Its durability and stability make it an ideal choice for storing device configurations, calibration data, and various user settings in a plethora of electronic devices.

Key Features

  • Memory Size: 2-Kb (256 x 8 bits)
  • Interface Type: I²C Serial Interface, supporting standard and fast I²C protocols
  • Supply Voltage: Operates on a single supply voltage ranging from 2.5V to 5.5V
  • Write Cycle Time: 5 ms write cycle time for byte or page write operations
  • Endurance: Capable of 1 million write cycles and data retention of 100 years, ensuring long-term reliability
  • Temperature Range: Industrial temperature range from -40°C to +85°C
  • Packaging: Available in an 8-pin SOIC package, suitable for various PCB layouts

Applications

The CAT24WC02JI is versatile and can be used across a diverse set of industries. It is commonly found in:

  • Consumer electronics such as TVs, radios, and home appliances
  • Automotive systems for storing sensor calibrations and user preferences
  • Industrial and medical equipment for configuration and data logging purposes
  • Telecommunication systems for device identification and configuration storage

ON Semiconductor's commitment to quality ensures that the CAT24WC02JI EEPROM meets the rigorous demands of modern electronic systems. This memory module is an excellent choice for designers looking for a reliable, low-power, and easy-to-integrate non-volatile memory solution.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess