EN
  • EN
  • DE
  • IT

ASX340AT2C00XPED0-DPBR2

Part No ASX340AT2C00XPED0-DPBR2
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description VGA 1/4 SOC  /  CMOS Image Sensor 728H x 560V 63-IBGA (7.5x7.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Active Pixel Array 728H x 560V
Frames per Second 60
Voltage - Supply 1.7V ~ 1.95V, 2.66V ~ 2.94V
Package / Case 63-LFBGA
Supplier Device Package 63-IBGA (7.5x7.5)
Temperature Range - Operating -40°C ~ 105°C (TA)
Base Product Number ASX340
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ASX340AT2C00XPED0-DPBR2OS
Standard Package 5
Win Source Part Number 1027140-ASX340AT2C00XPED0-DPBR2
Ultra Librarian 3D Model Ultra Librarian ASX340AT2C00XPED0-DPBR2 CAD Model

Description

The ASX340AT2C00XPED0-DPBR2 is a high-performance image sensor from ON Semiconductor, designed to offer exceptional image quality and advanced features for a wide range of applications. This sensor is part of ON Semiconductor's renowned imaging product line, known for delivering reliable and cutting-edge solutions for both industrial and consumer markets.

Key Features

  • Resolution: The sensor boasts a resolution that provides clear and detailed images, making it suitable for applications that require precision and high image quality.
  • Pixel Size: With its finely tuned pixel size, the ASX340AT2C00XPED0-DPBR2 captures images with excellent pixel density, contributing to the sharpness and clarity of the captured images.
  • Frame Rate: A high frame rate ensures smooth video capture, which is crucial for applications involving motion, such as video surveillance or advanced driver-assistance systems (ADAS).
  • Shutter Type: The sensor utilizes an advanced shutter mechanism that allows for quick image capture with minimal blur, even in fast-moving situations.
  • Low-Light Performance: ON Semiconductor's technology allows for outstanding performance in low-light conditions, ensuring that the sensor remains effective even in challenging lighting scenarios.
  • Integration: The ASX340AT2C00XPED0-DPBR2 is designed for easy integration into a variety of systems, with compatibility features that make it a versatile choice for manufacturers.

Applications

This image sensor is suitable for a broad range of applications, including but not limited to:

  • Security and surveillance systems
  • Automotive and transportation, particularly in ADAS
  • Industrial imaging and inspection
  • Medical imaging devices
  • Consumer electronics, such as digital cameras and drones

With its robust design and advanced imaging capabilities, the ON Semiconductor ASX340AT2C00XPED0-DPBR2 is a top-tier component for any project requiring high-quality visual data capture. It represents ON Semiconductor's commitment to providing innovative, market-leading products for the most demanding imaging needs.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $242.3882
ON Semiconductor
IMAGE SENSOR CMOS ODCSP-69 / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Lowest to $27.7076
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 2048H x 1280V 3µm x 3µm 80-IBGA (10x10)
Lowest to $58.6936
ON Semiconductor
MODULE / Image Sensor
Lowest to $24.2667
ON Semiconductor
IMAGE SENSOR RGB 80-IBGA / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 80-IBGA (10x10)
Lowest to $48.6791
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $16.2332
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.8896

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess