EN
  • EN
  • DE

AR0820ATSB18XMEA0-DPBR

Part No AR0820ATSB18XMEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 8MP 1/2 CIS SO / CMOS Image Sensor 3848H x 2168V 2.1µm x 2.1µm 95-IBGA (11x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 2.1µm x 2.1µm
Active Pixel Array 3848H x 2168V
Frames per Second 40
Voltage - Supply -
Package / Case 95-FBGA
Supplier Device Package 95-IBGA (11x8)
Temperature Range - Operating -40°C ~ 105°C (TA)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1356474-AR0820ATSB18XMEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0820ATSB18XMEA0-DPBR CAD Model

Description

Product Overview: AR0820ATSB18XMEA0-DPBR by ON Semiconductor

The AR0820ATSB18XMEA0-DPBR is a cutting-edge CMOS image sensor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance sensor is part of ON Semiconductor's AR series, which is renowned for its high-quality imaging solutions.

The AR0820ATSB18XMEA0-DPBR boasts an 8-megapixel resolution, providing sharp and clear images with a pixel size of 1.4 µm x 1.4 µm. This sensor captures images with a maximum resolution of 3840 x 2160, delivering ultra-high-definition (UHD) quality that is ideal for applications requiring detailed visual data.

This sensor operates on a BSI (Back Side Illuminated) technology, which enhances its performance in low-light conditions, making it perfect for security cameras, surveillance systems, and automotive applications where clear image capture is crucial regardless of the lighting conditions. The BSI technology also contributes to the sensor's improved color fidelity and reduced noise levels, resulting in crisp and vibrant images.

The AR0820ATSB18XMEA0-DPBR supports multiple frame rates, including high-speed video capture, which allows for slow-motion playback while maintaining image clarity. This feature is particularly useful in action cameras, drones, and other applications where capturing fast-moving objects is essential.

ON Semiconductor has designed the AR0820ATSB18XMEA0-DPBR with versatility in mind. It features a digital parallel interface and supports the MIPI CSI-2 serial data interface, ensuring compatibility with a wide range of processors and allowing for easy integration into various systems. The sensor's compact form factor and low power consumption make it an excellent choice for portable and battery-powered devices.

In summary, the AR0820ATSB18XMEA0-DPBR image sensor from ON Semiconductor is a high-quality imaging solution that offers exceptional resolution, low-light performance, and versatility. It is suitable for a diverse range of applications, from consumer electronics to industrial and automotive systems, where high-fidelity image capture is of utmost importance.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess