EN
  • EN
  • DE

AR0331SRSC00SUCA0

Part No AR0331SRSC00SUCA0
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 3.1MP 1/3 CIS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Status Active
Type CMOS
Pixel Size 2.2μm x 2.2μm
Active Pixel Array 2048H x 1536V
Frames per Second 60
Supply Voltage - Operating 1.8V, 2.8V
Temperature Range - Operating -30°C to 85°C
Win Source Part Number 58647-AR0331SRSC00SUCA0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR0331SRSC00SUCA0 CAD Model

Description

The ON Semiconductor AR0331SRSC00SUCA0 is a high-performance 3.1 Megapixel 1/3-inch CMOS digital image sensor that boasts superior image quality, making it an excellent choice for a wide range of applications, including surveillance, scanning, and industrial automation. With its advanced pixel technology, this sensor provides exceptional low-light performance, high dynamic range (HDR), and color fidelity, ensuring clear and vibrant images in various lighting conditions.

Key Features

  • Resolution: Captures images at a resolution of 2048 x 1536 pixels, delivering detailed and crisp visuals for precise imaging requirements.
  • Pixel Size: Features 2.2 µm x 2.2 µm pixels that contribute to the sensor's sensitivity and low-light performance.
  • Optical Format: The 1/3-inch optical format is compatible with a wide range of lenses and optical systems, providing flexibility in system design.
  • Frame Rate: Offers a high frame rate of 60 frames per second (fps) at full resolution, enabling smooth video capture for dynamic scenes.
  • Dynamic Range: Provides a dynamic range of 100 dB in linear mode and up to 120 dB in HDR mode, ensuring clear image capture in high-contrast environments.
  • Interface: Equipped with a 4-lane serial high-speed pixel interface (HiSPi) capable of sustaining the high data rates required for full resolution and frame rate.

Applications

The AR0331SRSC00SUCA0 sensor's versatility makes it suitable for a variety of applications, including:

  • Security and surveillance systems, where consistent and reliable image capture is critical.
  • Automotive imaging, providing driver assistance through clear and accurate visual information.
  • Industrial and machine vision, where precision and speed are necessary for quality control and automation tasks.
  • Medical imaging devices that require high-resolution images for accurate diagnostics.

ON Semiconductor's AR0331SRSC00SUCA0 image sensor is designed to meet the demands of modern imaging solutions, delivering high-quality images with reliability and performance at its core.

You May Also Be Interested in

OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.5735 $85.7205
5+ $23.4453 $117.2265
8+ $22.7131 $181.7048
11+ $21.9797 $241.7767
14+ $21.2474 $297.4636
19+ $19.0494 $361.9386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess