EN
  • EN
  • DE
  • IT

AR0330CM1C00SHAA0-DP2

Part No AR0330CM1C00SHAA0-DP2
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 3 MP 1/3 CIS  /  CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 48-CLCC (11.43x11.43)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Product Status Last Time Buy
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2304H x 1536V
Frames per Second 60
Voltage - Supply 1.7V ~ 1.9V, 2.7V ~ 2.9V
Package / Case 48-CLCC
Supplier Device Package 48-CLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 70°C (TJ)
Base Product Number AR0330
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AR0330CM1C00SHAA0-DP2OS
Standard Package 5
Win Source Part Number 1045899-AR0330CM1C00SHAA0-DP2
Ultra Librarian 3D Model Ultra Librarian AR0330CM1C00SHAA0-DP2 CAD Model

Description

ON Semiconductor AR0330CM1C00SHAA0-DP2 Image Sensor

The ON Semiconductor AR0330CM1C00SHAA0-DP2 is a high-performance 1/3-inch CMOS digital image sensor boasting a resolution of 3.4 megapixels. With its cutting-edge pixel technology, this sensor delivers superior image quality, making it an ideal choice for a wide range of applications, including surveillance, scanning, and industrial imaging systems.

The sensor features ON Semiconductor's advanced pixel technology, which provides excellent low-light performance, making it suitable for environments where lighting conditions are not optimal. The AR0330CM1C00SHAA0-DP2 has a versatile interface that supports both parallel and serial outputs, enabling easy integration into various system designs.

With a pixel size of 2.2 µm x 2.2 µm, the sensor provides a high level of detail and sharpness, which is crucial for capturing images with clarity and precision. The sensor operates in a rolling shutter mode, which ensures fast image capture and processing, reducing motion artifacts and enabling smooth video recording.

This image sensor also offers multiple frame rates, including support for 1080p video at 60 frames per second, allowing for high-definition video capture. The AR0330CM1C00SHAA0-DP2 is equipped with advanced features such as automatic exposure control, automatic white balance, and automatic black level calibration, which help to ensure consistent image quality under varying lighting conditions.

The ON Semiconductor AR0330CM1C00SHAA0-DP2 is designed with reliability in mind, ensuring stable performance over a wide temperature range. Its compact form factor and low power consumption make it an energy-efficient choice for portable and battery-powered devices. The sensor's high dynamic range capability ensures that both bright and dark areas of an image are captured with great detail, providing a more realistic representation of the scene.

In summary, the AR0330CM1C00SHAA0-DP2 from ON Semiconductor is an exceptional choice for developers and manufacturers looking for a high-quality image sensor that delivers reliable performance, detailed imaging, and versatility for a multitude of vision-based applications.

You May Also Be Interested in

NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $26.8277
ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0494
ON Semiconductor
2MP 1/2 CIS SO / CMOS Image Sensor 1820H x 940V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $54.8383
ON Semiconductor
2 MP 1/3 CIS / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 80-IBGA (10x10)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB 80-IBGA / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 80-IBGA (10x10)
Lowest to $48.6791
Fairchild/ON Semiconductor
CMOS SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-iBGA (9x9)
Lowest to $29.3374
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $9.1636
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess