EN
  • EN
  • DE

AR0237CSSC12SHRA0-DR

Part No AR0237CSSC12SHRA0-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 2MP 1/3 CIS SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1920H x 1080V
Frames per Second 60
Voltage - Supply 1.8V, 2.8V
Package / Case 48-PLCC
Supplier Device Package 48-PLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 85°C
Base Product Number AR0237
Standard Package 1,520 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 861771-AR0237CSSC12SHRA0-DR
Ultra Librarian 3D Model Ultra Librarian AR0237CSSC12SHRA0-DR CAD Model

Description

The ON Semiconductor AR0237CSSC12SHRA0-DR is a high-performance CMOS digital image sensor featuring ON Semiconductor's advanced pixel technology. This sensor is designed to capture high quality images with a resolution of 2.1 Megapixels (1928 x 1088 pixels). It is a versatile component ideal for a wide range of applications including surveillance, scanning, and industrial automation.

Key Features

  • Resolution: The sensor offers a 2.1 Megapixel resolution, providing clear and detailed images for critical applications.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, it offers excellent sensitivity and performance under various lighting conditions.
  • Optical Format: The 1/2.7-inch optical format ensures compatibility with a wide range of lenses and optical systems.
  • Frame Rate: It supports a high frame rate of 1080p at 60 frames per second, allowing for smooth video capture.
  • Shutter Type: The sensor features a rolling shutter with the capability to provide electronic global shutter functionality, offering flexibility in capturing fast-moving objects.
  • Output Interface: It comes with a HiSPi (High-Speed Pixel Interface) that supports scalable bandwidths to accommodate various system requirements.
  • Dynamic Range: The sensor provides an impressive dynamic range, ensuring good performance in high-contrast environments.
  • Low Light Performance: The AR0237CSSC12SHRA0-DR excels in low light conditions, making it suitable for security and surveillance applications.

Applications

This image sensor is ideal for a range of applications that require high-quality imaging solutions. The primary applications include:

  • Surveillance Systems
  • Automotive Imaging
  • Industrial and Machine Vision
  • Medical Imaging
  • Scanning Systems
  • Unmanned Aerial Vehicles (UAVs)

With its advanced imaging capabilities, the ON Semiconductor AR0237CSSC12SHRA0-DR sensor is a top choice for developers and manufacturers looking to integrate a reliable and high-quality image sensor into their systems.

You May Also Be Interested in

OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9387 $53.4483
18+ $5.5629 $100.1322
28+ $5.3749 $150.4972
41+ $4.9991 $204.9631
52+ $4.8111 $250.1772
65+ $4.6232 $300.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess