The ON Semiconductor AR0230ATSC12XUEA0-DRBR-E is a high-performance CMOS image sensor designed for a wide range of imaging applications. This sensor is part of ON Semiconductor's AR0230AT series, renowned for its exceptional image quality, high dynamic range, and flexibility, making it ideal for security, surveillance, automotive, and industrial vision systems.
Key Features:
- Resolution: The AR0230ATSC12XUEA0-DRBR-E boasts a resolution of 2.1 Megapixels, providing clear and detailed images. Its 1928 x 1088 pixel array ensures crisp visuals for both still and video capture.
- Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, this sensor captures more light, leading to improved low-light performance.
- Frame Rate: The sensor supports a high frame rate of up to 1080p at 60 frames per second, allowing for smooth video capture without motion blur.
- Dynamic Range: It offers an impressive dynamic range, which is critical for capturing details in both bright and dark areas of a scene.
- Optical Format: The 1/2.7-inch optical format is compatible with a wide range of lenses and optical systems, offering flexibility in system design.
- Interface: The sensor is equipped with a HiSPi Serial Pixel Interface, which facilitates high-speed data transfer and simple integration with existing systems.
- Shutter Type: The electronic rolling shutter mechanism ensures synchronized image capture, reducing distortion in fast-moving scenes.
- Operating Temperature: It operates over a wide temperature range, making it suitable for use in challenging environmental conditions.
Applications:
The AR0230ATSC12XUEA0-DRBR-E image sensor is versatile and can be used in various applications such as:
- Advanced Driver Assistance Systems (ADAS)
- Security and Surveillance Cameras
- Industrial and Machine Vision Systems
- Unmanned Aerial Vehicles (UAVs)
- Body Worn Cameras for Law Enforcement
In conclusion, the ON Semiconductor AR0230ATSC12XUEA0-DRBR-E CMOS image sensor is a robust, high-quality imaging solution that meets the needs of diverse and demanding applications, delivering superior imaging performance in a compact and efficient design.