EN
  • EN
  • DE

AD2425WCCSZ

Part No AD2425WCCSZ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description Material Master Codes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 32
RoHS Non-Compliant
Win Source Part Number 1222660-AD2425WCCSZ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2425WCCSZ CAD Model

Description

Introducing the AD2425WCCSZ from Analog Devices Inc.

The AD2425WCCSZ is a cutting-edge component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of their extensive portfolio of integrated circuits that cater to a wide range of applications, including automotive, communications, and industrial systems. The AD2425WCCSZ is specifically tailored to facilitate robust and reliable communication in complex electronic systems.

Key Features:

  • High-Speed Data Transmission: This device supports high-speed data transfer rates, making it an ideal choice for applications requiring fast and efficient communication between components.
  • Low Power Consumption: The AD2425WCCSZ has been designed with power efficiency in mind, ensuring minimal power draw without sacrificing performance. This makes it suitable for battery-powered devices or energy-sensitive applications.
  • Robust Communication: With built-in error detection and correction mechanisms, the product ensures data integrity even in harsh environments or over extended distances.
  • Compact Size: The small footprint of the AD2425WCCSZ allows it to be integrated into space-constrained designs, providing powerful functionality without the need for large PCB real estate.
  • Wide Operating Temperature Range: This device is capable of operating across a broad temperature range, making it versatile for various industrial and automotive applications.

Applications:

The AD2425WCCSZ is well-suited for a variety of applications, including but not limited to:

  • Automotive infotainment and audio systems
  • Industrial control networks
  • Communication systems requiring high data integrity
  • Advanced driver-assistance systems (ADAS)

With its robust feature set, the AD2425WCCSZ from Analog Devices Inc. represents a reliable and efficient solution for high-speed data communication needs. Its integration into your system promises to enhance performance, reliability, and overall efficiency, making it an excellent choice for designers and engineers looking to develop state-of-the-art electronic products.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
Anachip Corp
Need more? Email Us
Febest Auto Parts
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Fuji Electric
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.1123 $70.1123
2+ $57.5281 $115.0562
3+ $55.7303 $167.1909
4+ $53.9326 $215.7304
5+ $52.1348 $260.6740
7+ $46.7416 $327.1912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,302 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess