EN
  • EN
  • DE

CZ12010T0050G02

Part No CZ12010T0050G02
Manufacturer ATC
Catalog OEM Parts (C - E)
Description Rf Termination
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973868-CZ12010T0050G02
Categories OEM Parts(C-E)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CZ12010T0050G02 CAD Model

Description

The CZ12010T0050G02 is a multilayer ceramic capacitor (MLCC) manufactured by ATC (American Technical Ceramics). It is designed for high-frequency applications where stability and low loss are critical.

Applications

  • RF and Microwave Circuits: Used in filters, oscillators, and impedance matching networks in RF and microwave equipment.
  • Wireless Communications: Employed in cellular base stations, satellite communications systems, and WLAN devices.
  • Medical Electronics: Found in MRI machines, pacemakers, and other medical devices requiring high reliability.
  • Military and Aerospace Applications: Used in radar systems, navigation equipment, and other critical military and aerospace applications.
  • High-Speed Digital Circuits: Provides decoupling and bypassing for high-speed digital circuits.

Features

  • High Q Factor: Provides low loss and high efficiency in high-frequency circuits.
  • Low ESR: Minimizes equivalent series resistance, reducing power dissipation.
  • High Self-Resonant Frequency: Enables operation at high frequencies without significant performance degradation.
  • Stable Performance: Offers stable capacitance and other electrical characteristics over temperature and voltage variations.
  • Small Size: Allows for compact circuit designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Circuit Performance: High Q factor and low ESR enhance the performance of RF and microwave circuits.
  • Increased Reliability: Stable performance ensures reliable operation in demanding environments.
  • Reduced Power Consumption: Low loss minimizes power dissipation, improving efficiency.
  • Compact Designs: Small size allows for miniaturization of electronic devices.

Additional Details

The CZ12010T0050G02 is typically available in a surface-mount package (e.g., 0402, 0603). The capacitance value is 5.0 pF. The voltage rating and tolerance will vary depending on the specific model. Refer to the manufacturer's datasheet for detailed specifications, including capacitance tolerance, voltage rating, temperature coefficient, and operating temperature range.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3869 $60.9642
42+ $2.7791 $116.7222
65+ $2.6922 $174.9930
89+ $2.6054 $231.8806
115+ $2.5186 $289.6390
154+ $2.2580 $347.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,656 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess