EN
  • EN
  • DE
  • IT

AT22V10L-20GM/883

Part No AT22V10L-20GM/883
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1214386-AT22V10L-20GM/883
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT22V10L-20GM/883 CAD Model

Description

The AT22V10L-20GM/883 is a high-performance programmable logic device (PLD) from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is part of the Atmel SPLD/CPLD family and is designed to meet the stringent requirements of military and aerospace applications, as indicated by its "/883" suffix which denotes compliance with military specifications.

Key Features

  • High-Speed Performance: The AT22V10L-20GM/883 offers a maximum propagation delay of 20ns, which ensures swift operation for time-critical tasks.
  • Low Power Consumption: This device is optimized for low power operation, making it ideal for power-sensitive designs.
  • Military Grade: It is built to meet MIL-STD-883 standards, ensuring reliability and performance under extreme conditions.
  • Reprogrammable: The device is electrically erasable and reprogrammable, providing flexibility and ease of use for multiple design iterations.
  • High-Density Design: With its compact form factor, the AT22V10L-20GM/883 provides a high-density solution for complex logic functions.

Applications

The AT22V10L-20GM/883 is suitable for a wide range of applications, particularly where high reliability and performance are non-negotiable. Its typical applications include:

  • Defense and aerospace systems
  • Communications equipment
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Technical Specifications

Parameter Value Propagation Delay Time 20ns Operating Temperature -55°C to +125°C Supply Voltage 4.5V to 5.5V Package 24-lead Ceramic Dual Inline Package (CERDIP)

With its adherence to military standards and its versatile design, the AT22V10L-20GM/883 is a robust and reliable choice for designers seeking a programmable logic solution that can withstand the rigors of high-stakes environments.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Conexant Systems
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Anachip Corp
Need more? Email Us
Microchip Technology
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Contact for details
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess