EN
  • EN
  • DE

AR0144CSSC00SUKA0-CRBR

Part No AR0144CSSC00SUKA0-CRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CMOS ODCSP-69 / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Last Time Buy
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1280H x 800V
Frames per Second 60
Voltage - Supply -
Package / Case 69-WFBGA, CSPBGA
Supplier Device Package 69-ODCSP (5.55x5.57)
Base Product Number AR0144
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1355779-AR0144CSSC00SUKA0-CRBR
Ultra Librarian 3D Model Ultra Librarian AR0144CSSC00SUKA0-CRBR CAD Model

Description

The AR0144CSSC00SUKA0-CRBR from ON Semiconductor is a state-of-the-art CMOS image sensor that offers exceptional image quality and advanced features for a wide range of imaging applications. This sensor is designed to meet the stringent requirements of industrial, automotive, and surveillance markets, providing reliable and high-performance imaging solutions.

With a 1/4-inch optical format and a 1.0 Megapixel resolution, the AR0144CSSC00SUKA0-CRBR delivers sharp and clear images, making it an ideal choice for applications that require detailed visual information. The sensor's pixel size of 3.0 µm x 3.0 µm ensures excellent sensitivity and low-light performance, which is critical for security cameras and automotive safety systems that operate in a variety of lighting conditions.

This sensor integrates sophisticated camera functions such as windowing, binning, and sub-sampling, providing additional flexibility and enabling users to tailor the imaging to specific requirements. These features, combined with the sensor's high dynamic range and advanced noise reduction capabilities, allow for crisp and clear images, even in challenging environments.

ON Semiconductor's AR0144CSSC00SUKA0-CRBR supports a variety of data interfaces, including parallel and MIPI (Mobile Industry Processor Interface), which facilitates easy integration into existing systems. Additionally, the sensor is capable of operating at high frame rates, making it suitable for applications that require fast image capture, such as action cameras and machine vision systems.

The sensor's compact form factor and low power consumption are also key benefits, especially for portable and battery-powered devices. Design engineers will appreciate the ease of integration and the potential for creating compact, energy-efficient products without compromising on image quality or performance.

In summary, the AR0144CSSC00SUKA0-CRBR from ON Semiconductor is a versatile and powerful image sensor that provides superior imaging capabilities for a multitude of applications. Its robust design, combined with advanced imaging features, makes it an excellent choice for any project requiring high-quality visual data capture.

You May Also Be Interested in

ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1959 $60.5877
7+ $16.5710 $115.9970
11+ $16.0533 $176.5863
15+ $15.5354 $233.0310
20+ $15.0175 $300.3500
26+ $13.4640 $350.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,867 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess