EN
  • EN
  • DE

AR0144ATSM20XUEA0-DRBR

Part No AR0144ATSM20XUEA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-iBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series Automotive, AEC-Q100
Package Tray
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1280H x 800V
Frames per Second 60
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Base Product Number AR0144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 4,160
Win Source Part Number 1007788-AR0144ATSM20XUEA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0144ATSM20XUEA0-DRBR CAD Model

Description

ON Semiconductor AR0144ATSM20XUEA0-DRBR Digital Image Sensor

The ON Semiconductor AR0144ATSM20XUEA0-DRBR is a cutting-edge digital image sensor that offers exceptional image quality and advanced features for a wide range of applications. This high-performance sensor is designed to meet the rigorous demands of industrial, automotive, and surveillance markets, providing reliable and high-quality video capture in challenging environments.

The AR0144ATSM20XUEA0-DRBR sensor boasts a 1/4-inch optical format, delivering a resolution of 1.0 Megapixel with 1280 x 800 pixel array. Its pixel size is 3.75 µm x 3.75 µm, which allows for superior low-light performance and excellent image sharpness. The small form factor combined with the low power consumption makes this sensor an ideal solution for compact and battery-powered devices.

One of the key features of this sensor is its ability to support multiple frame rates. It can operate at 60 frames per second (fps) at full resolution, providing smooth and clear video capture for dynamic scenes. Additionally, the sensor has the capability to support even higher frame rates at reduced resolutions, enabling versatile usage scenarios such as slow-motion video recording or high-speed event analysis.

The AR0144ATSM20XUEA0-DRBR sensor includes an array of sophisticated functionalities such as automatic exposure control, automatic gain control, and automatic white balance, which ensure optimal image quality in varying lighting conditions. Furthermore, the sensor supports advanced digital functions like binning, windowing, and both horizontal and vertical flipping of the image, giving developers the flexibility to tailor the sensor output to specific application requirements.

Equipped with a high dynamic range (HDR) mode, the sensor can capture clear images in scenes with high contrast, preserving details in both bright and dark areas. This is particularly beneficial for outdoor surveillance and automotive applications where lighting conditions can change abruptly.

Overall, the ON Semiconductor AR0144ATSM20XUEA0-DRBR digital image sensor is a robust and flexible solution that provides high-quality imaging capabilities for a diverse range of products and applications. Its combination of resolution, speed, and advanced image processing features make it a top choice for designers and engineers looking to integrate reliable imaging technology into their systems.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7589 $55.5178
5+ $22.7765 $113.8825
7+ $22.0648 $154.4536
10+ $21.3530 $213.5300
13+ $20.6412 $268.3356
17+ $18.5059 $314.6003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess