EN
  • EN
  • DE

AR0140AT3C00XUEA0-DRBR

Part No AR0140AT3C00XUEA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1.0 MP 1/4 Inch CMOS Image Sensor / IMAGE SENSOR 1.0MP 1/4 CIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Status Active
Type CMOS
Pixel Size 3μm x 3μm
Active Pixel Array 1280H x 800V
Frames per Second 60
Win Source Part Number 220342-AR0140AT3C00XUEA0-DRBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AR0140AT3C00XUEA0-DRBR
Introduction Date January 01, 2000
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian AR0140AT3C00XUEA0-DRBR CAD Model

Description

The ON Semiconductor AR0140AT3C00XUEA0-DRBR is a cutting-edge CMOS image sensor designed to deliver superior imaging performance in a variety of applications. This sensor is part of ON Semiconductor's renowned AR0140AT series, which is known for its high-quality imaging capabilities and flexibility in various operating conditions.

Featuring a 1/4-inch optical format and providing a resolution of 1 Megapixel or 1280 x 800 pixels, this sensor can capture high-definition images with exceptional clarity and detail. Its pixel size of 3.75 µm x 3.75 µm ensures that the sensor can achieve excellent image quality even in low-light conditions, making it suitable for security cameras, automotive applications, and industrial imaging systems.

The AR0140AT3C00XUEA0-DRBR sensor supports a dynamic range that allows it to perform well in environments with varying lighting conditions, from bright sunlight to dimly lit rooms. This adaptability is critical for applications that require consistent image quality regardless of external lighting factors.

One of the standout features of this sensor is its capability to operate at high frame rates, which is essential for capturing fast-moving objects without motion blur. This makes it an ideal choice for advanced driver-assistance systems (ADAS), where real-time image processing is crucial for vehicle safety.

The sensor also includes advanced features such as automatic exposure control, automatic gain control, and automatic white balance. These features simplify the integration of the sensor into complex systems by reducing the need for manual adjustments and ensuring optimal image quality under varying conditions.

ON Semiconductor has designed the AR0140AT3C00XUEA0-DRBR with an emphasis on reliability and durability. It is built to withstand the rigorous demands of industrial and automotive environments, ensuring long-term performance and stability.

In summary, the AR0140AT3C00XUEA0-DRBR from ON Semiconductor is a versatile and reliable image sensor that offers high-resolution imaging, excellent low-light performance, and a suite of advanced features that make it suitable for a wide range of applications where image quality and reliability are paramount.

You May Also Be Interested in

NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess