EN
  • EN
  • DE

AR0135AT2M25XUEA0-DPBR

Part No AR0135AT2M25XUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 1MP 1/3 CIS SO / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Temperature Range - Operating -40°C ~ 105°C
Base Product Number AR0135
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 2,600
Win Source Part Number 1139559-AR0135AT2M25XUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0135AT2M25XUEA0-DPBR CAD Model

Description

ON Semiconductor AR0135AT2M25XUEA0-DPBR

The AR0135AT2M25XUEA0-DPBR is a high-performance 1/3-inch CMOS digital image sensor from ON Semiconductor. This cutting-edge sensor is designed with advanced pixel technology, providing superior image quality and excellent low-light performance, which makes it an ideal solution for a wide range of imaging applications including surveillance, automotive, drone, and industrial systems.

Key Features

  • Resolution: The sensor boasts a 1.2 Megapixel resolution, providing clear and detailed images with a pixel array of 1280 (H) x 960 (V).
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, it offers an optimal balance between light sensitivity and resolution.
  • Frame Rate: It supports a maximum frame rate of 45 fps at full resolution, enabling smooth video capture for dynamic scenes.
  • Shutter Type: The sensor features an electronic rolling shutter which allows for simultaneous exposure of all pixels, resulting in reduced image artifacts.
  • Dynamic Range: It offers a dynamic range of 69.5 dB, ensuring that images maintain detail even in challenging lighting conditions.
  • Sensitivity: The sensor provides excellent low-light performance with a sensitivity of 5.5 V/lux-sec.
  • Interface: Equipped with a HiSPi interface, it ensures high-speed data transfer that is essential for applications requiring real-time imaging.

Applications

  • Surveillance Cameras
  • Automotive Imaging Systems
  • Industrial and Machine Vision
  • Medical Imaging
  • Unmanned Aerial Vehicles (Drones)

The AR0135AT2M25XUEA0-DPBR sensor from ON Semiconductor is a robust and versatile imaging solution that meets the demands of various high-performance applications. Its combination of high resolution, fast frame rates, and excellent sensitivity makes it a top choice for integrators and OEMs looking to enhance their imaging systems with state-of-the-art sensor technology.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess