EN
  • EN
  • DE

HF115AC-0.0055-AC-90

Part No HF115AC-0.0055-AC-90
Manufacturer Bergquist
Catalog Thermal - Pads, Sheets
Description THERM PAD 21.84MMX18.79MM W/ADH / Thermal Pad Gray 21.84mm x 18.79mm Rectangular Adhesive - One Side
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Pads, Sheets
Mfr Bergquist
Series Hi-Flow® 115-AC
Package Bulk
Usage TO-218, TO-220, TO-247
Type Pad, Sheet
Shape Rectangular
Outline 21.84mm x 18.79mm
Thickness 0.0055" (0.140mm)
Material Phase Change Compound
Adhesive Adhesive - One Side
Backing, Carrier Fiberglass
Color Gray
Thermal Resistivity 0.35°C/W
Thermal Conductivity 0.8W/m-K
Shelf Life 12 Months
Shelf Life Start Date of Manufacture
Base Product Number HF115AC
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3919.90.5060
Win Source Part Number 1351452-HF115AC-0.0055-AC-90
Ultra Librarian 3D Model Ultra Librarian HF115AC-0.0055-AC-90 CAD Model

Description

The Bergquist Hi-Flow 115-AC thermal pad/sheet is designed for use with TO-218, TO-220, and TO-247.

  • For Use With/Related Products: TO-218, TO-220, TO-247
  • Packaging: Bulk
  • Standard Package: 100
  • Thickness: 0.0055" (0.140mm)
  • Outline: 21.84mm x 18.79mm
  • Material: Phase Change Compound
  • Color: Gray
  • Shape: Rectangular
  • Adhesive: One Side
  • Backing, Carrier: Fiberglass
  • Thermal Resistivity: 0.35°C/W
  • Thermal Conductivity: 0.8W/m-K
  • REACH: Unaffected
  • HTSUS: 3919.90.5060
  • Manufacturer: Bergquist
  • Base Product Number: HF115AC

You May Also Be Interested in

Laird Technologies - Thermal Materials
Thermal Pad Blue 228.60mm x 228.60mm Square Tacky - One Side
Need more? Email Us
Bergquist
THERM PAD 21.84MMX18.79MM W/ADH / Thermal Pad Gray 21.84mm x 18.79mm Rectangular Adhesive - One Side
Need more? Email Us
Wurth Electronics Inc
Thermal Pad Gray 19.05mm x 12.70mm Rectangular
Need more? Email Us
3M
THERM PAD 30MMX30MM W/ADH 1=25PK / Thermal Pad White 30.00mm x 30.00mm Square Adhesive - Both Sides
Need more? Email Us
Panasonic
THERM PAD 180MMX115MM GRAY / Thermal Pad Gray 180.00mm x 115.00mm Rectangular
Need more? Email Us
t-Global Technology
Need more? Email Us
Laird Technologies - Thermal Materials
Thermal Pad Brown 457.20mm x 304.80mm Rectangular
Need more? Email Us
Shiu Li Technology Co., Ltd.
THERM PAD 160MMX160MM GRAY
Lowest to $49.5749
t-Global Technology
TG SERIES SHEET 150X150X1MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess