The MMBZ5238B-8N from Diodes Incorporated is a high-quality, surface-mount Zener diode designed for applications requiring voltage regulation and voltage reference. This product is part of Diodes Incorporated's extensive Zener diode portfolio, known for its reliability and performance.
Key Features
- Voltage Range: The MMBZ5238B-8N offers a nominal Zener voltage of 8.7 volts, making it suitable for a variety of electronic circuits requiring precise voltage regulation within this range.
- Power Dissipation: It is capable of dissipating up to 500 mW of power, which is adequate for most low to medium power applications.
- Package: The component comes in a small SOT-23 package, which is ideal for space-constrained applications and helps in minimizing the overall footprint on the circuit board.
- Tolerance: This Zener diode offers a standard tolerance of ±5%, providing stable performance for most applications.
- Thermal Stability: It has excellent stability over its entire temperature range, ensuring consistent performance under varying environmental conditions.
Applications
The MMBZ5238B-8N is versatile and can be used in a wide array of electronic devices. Its primary applications include:
- Voltage regulation in power supplies
- Protection circuits for sensitive electronics
- Reference voltage sources in analog-to-digital converters
- Energy management systems
- Telecommunications equipment
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality components that meet the rigorous demands of the electronics industry. The MMBZ5238B-8N has undergone extensive testing to ensure its performance and reliability. It is manufactured in facilities that are certified to industry standards, and it is compliant with RoHS directives, making it suitable for use in environmentally sensitive applications.
Whether you are designing power management systems, consumer electronics, or industrial equipment, the MMBZ5238B-8N is an excellent choice for your Zener diode needs. Its combination of size, power, and precision makes it a valuable component in any electronics designer's toolkit.