EN
  • EN
  • DE

AR0134CSSM00SPCA0-DRBR

Part No AR0134CSSM00SPCA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR MONO CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 54
Voltage - Supply 1.7V ~ 1.95V
Package / Case 48-LCC
Supplier Device Package 48-iLCC (10x10)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number AR0134
Standard Package 2,400 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 806242-AR0134CSSM00SPCA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0134CSSM00SPCA0-DRBR CAD Model

Description

The AR0134CSSM00SPCA0-DRBR is a high-performance CMOS digital image sensor from ON Semiconductor. This sensor features a 1/3-inch optical format, providing a resolution of 1.2 megapixels. It is capable of capturing high-quality images with a pixel size of 3.75 µm x 3.75 µm, which ensures excellent image detail and sensitivity. With a maximum frame rate of 60 frames per second (fps) at full resolution, this sensor is well-suited for a variety of real-time imaging applications.

The AR0134CSSM00SPCA0-DRBR sensor is designed with ON Semiconductor's advanced pixel technology, providing superior low-light performance. This makes it an ideal choice for security and surveillance, automotive, machine vision, and industrial applications where lighting conditions can be unpredictable and challenging.

One of the key features of this sensor is its ability to support multiple camera interfaces, including parallel, serial, and MIPI (Mobile Industry Processor Interface), offering flexibility for system integration. Additionally, it comes with an electronic rolling shutter that allows for smooth capture of moving objects without the distortion commonly associated with global shutter sensors.

The sensor also includes sophisticated camera functions like automatic exposure control, automatic gain control, automatic white balance, and a programmable region of interest, which can be configured to optimize performance for specific application requirements. These functions are supported by ON Semiconductor's advanced image processing algorithms that ensure clear and sharp images under varying conditions.

For developers and integrators, the AR0134CSSM00SPCA0-DRBR is available in a CSP-67 package, which is designed for easy mounting and integration into compact camera designs. Its digital output and configurability make it a versatile component for designing advanced imaging solutions.

In conclusion, the ON Semiconductor AR0134CSSM00SPCA0-DRBR digital image sensor is a robust and flexible imaging solution that delivers high-quality images for a wide range of applications. Its advanced features and adaptability to different lighting conditions and interfaces make it a top choice for developers looking to create sophisticated imaging systems.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6838 $50.7352
10+ $10.4072 $104.0720
15+ $10.0820 $151.2300
21+ $9.7568 $204.8928
27+ $9.4316 $254.6532
36+ $8.4559 $304.4124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,595 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess