The MAX17015AETP+ from Maxim Integrated is a robust, high-performance main power-supply controller designed specifically for notebook computers. This advanced IC is engineered to provide a high-efficiency, quad-output power supply solution that meets the demanding energy requirements of modern portable computing devices.
Key Features
- Multiple Outputs: The MAX17015AETP+ features four high-performance, adjustable outputs that are capable of driving n-channel MOSFETs, providing versatility for various power supply configurations.
- High Efficiency: With its innovative design, this controller ensures high efficiency across a wide load range, contributing to extended battery life and reduced heat generation.
- Integrated Boost Converter: The inclusion of an integrated step-up/step-down controller allows for a single inductor to generate auxiliary bias voltages, simplifying the design and reducing overall component count.
- Quick-PWM™ Mode: The Quick-PWM™ mode with 5-bit VID offers fast transient response, which is crucial for maintaining stable voltages during sudden changes in load, such as when a computer transitions from idle to high-performance states.
- Power-Saving Modes: It supports multiple power-saving modes, including skip mode and shutdown, which help to minimize power consumption during light-load conditions or when the device is powered off.
Applications
The MAX17015AETP+ is ideally suited for powering CPU cores, graphics processors, memory, and other system components in notebook computers. Its high level of integration and efficiency makes it an excellent choice for designers looking to optimize power management in compact, battery-powered devices.
Technical Specifications
- Input Voltage Range: 5.5V to 26V
- Output Voltage Range: Adjustable to meet the needs of various system components
- Package: 48-pin Thin QFN (TQFN-EP)
- Operating Temperature Range: -40°C to +85°C
- Protection Features: Overvoltage, undervoltage, and thermal shutdown protection ensure reliable operation under adverse conditions.
The MAX17015AETP+ is a testament to Maxim Integrated's commitment to delivering high-quality, energy-efficient power solutions for the ever-evolving portable computing market.