EN
  • EN
  • DE

AR0132AT6M00XPEA0-DPBR

Part No AR0132AT6M00XPEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 45
Voltage - Supply 1.7V ~ 1.95V
Package / Case 63-LBGA
Supplier Device Package 63-IBGA (9x9)
Temperature Range - Operating -40°C ~ 105°C (TA)
Base Product Number AR0132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355785-AR0132AT6M00XPEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0132AT6M00XPEA0-DPBR CAD Model

Description

ON Semiconductor AR0132AT6M00XPEA0-DPBR Product Overview

The AR0132AT6M00XPEA0-DPBR is a cutting-edge image sensor module from ON Semiconductor, renowned for its exceptional performance in a variety of lighting conditions. This sensor is part of the AR0132AT series, which is known for delivering high-quality imaging solutions across a diverse range of applications, from automotive to surveillance systems.

Key Features

  • Resolution: The sensor boasts a 1.2 Megapixel count, with a pixel array of 1280 x 960. This resolution is ideal for capturing clear and detailed images, making it suitable for both consumer and industrial applications.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, it offers a good balance between sensitivity and image quality, enabling the sensor to perform well even in low-light conditions.
  • Optical Format: The 1/3-inch optical format is a standard size that allows for compatibility with a wide range of lenses and optical systems.
  • Frame Rate: The sensor is capable of delivering up to 45 frames per second (fps) at full resolution, ensuring smooth video capture for dynamic scenes.
  • Dynamic Range: It features an impressive dynamic range, which allows the sensor to capture details in both bright and dark areas of an image.
  • Shutter: The global shutter technology ensures that images are captured simultaneously across the entire sensor, eliminating the distortion typically seen with rolling shutters in fast-moving scenes.

Advanced Imaging Capabilities

This sensor incorporates advanced imaging features such as automatic exposure control, automatic gain control, and automatic white balance, which facilitate ease of use and consistent image quality. Additionally, the AR0132AT6M00XPEA0-DPBR is equipped with on-chip binning and windowing capabilities, offering flexibility in image capture and processing.

Applications

The versatility of the AR0132AT6M00XPEA0-DPBR makes it ideal for a wide range of applications, including:

  • Automotive driver assistance systems (ADAS)
  • Surveillance and security cameras
  • Industrial machine vision systems
  • License plate recognition systems
  • Medical imaging devices

With its robust design and advanced imaging technology, the AR0132AT6M00XPEA0-DPBR from ON Semiconductor is a reliable and high-performing solution for any imaging requirement.

You May Also Be Interested in

Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6322 $63.2644
4+ $25.9546 $103.8184
6+ $25.1435 $150.8610
9+ $24.3324 $218.9916
11+ $23.5214 $258.7354
15+ $21.0881 $316.3215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess