EN
  • EN
  • DE

CY7C1399BN-12

Part No CY7C1399BN-12
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821412-CY7C1399BN-12
Ultra Librarian 3D Model Ultra Librarian CY7C1399BN-12 CAD Model

Description

The CY7C1399BN-12 is a high-performance synchronous pipelined burst SRAM (Static Random-Access Memory) manufactured by Cypress Semiconductor. It's designed for applications demanding high bandwidth and fast data access, making it suitable for use in networking, telecommunications, and high-performance computing systems.

Applications:

  • Networking Equipment: Used in routers, switches, and other network devices for packet buffering and high-speed data storage.
  • Telecommunications: Employed in communication systems for signal processing and data handling.
  • High-Performance Computing: Found in servers, workstations, and other computing platforms requiring rapid memory access.
  • Test and Measurement Equipment: Utilized in instruments needing fast data capture and analysis.

Features:

  • High-Speed Operation: Offers a 12 ns access time for quick data retrieval.
  • Synchronous Pipelined Burst Architecture: Provides high bandwidth and efficient data transfer.
  • 3.3V Power Supply: Operates at a standard voltage level.
  • Available in TQFP Package: Offers a compact form factor for space-constrained designs.
  • Byte Write Enable: Allows selective writing to individual bytes within the memory array.

Benefits:

  • Increased System Performance: Fast access time and burst architecture contribute to overall system speed and responsiveness.
  • Simplified System Design: Standard voltage operation simplifies integration with other components.
  • Efficient Data Transfer: Burst architecture maximizes data throughput.
  • Flexible Memory Updates: Byte write enable allows for precise data manipulation.

Additional Details:

The CY7C1399BN-12 is organized as 1M x 8 bits. It supports burst addressing, which allows for sequential data access with minimal overhead. The device includes an output enable (OE) pin and a chip enable (CE) pin for external control of the memory. The datasheet provides detailed timing specifications and operating characteristics. It's important to consult the datasheet for proper power supply decoupling and signal termination techniques to ensure reliable operation. The part is typically available in a 100-pin TQFP (Thin Quad Flat Pack) package. This SRAM helps improve system-level performance by providing fast and reliable memory access.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9667 $59.6670
24+ $4.8960 $117.5040
37+ $4.7436 $175.5132
51+ $4.5900 $234.0900
66+ $4.4375 $292.8750
88+ $3.9778 $350.0464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess