EN
  • EN
  • DE

SI53208-EVB

Part No SI53208-EVB
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Package Bulk
Type Timing
Function Clock Buffer
Utilized IC / Part Si53208
Supplied Contents Board(s)
Base Product Number SI53208
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 1284750-SI53208-EVB
Ultra Librarian 3D Model Ultra Librarian SI53208-EVB CAD Model

Description

The SI53208-EVB is an evaluation board specifically designed to facilitate the testing and implementation of the SI53208 low-jitter clock multiplier and jitter attenuator from Skyworks Solutions Inc. It provides a platform for engineers to evaluate the device's performance in various applications, ensuring optimal integration into their designs.

Applications

  • Optical Transport Networks (OTN): Used to evaluate clock generation and jitter attenuation in OTN equipment.
  • Synchronous Ethernet (SyncE): Employed in testing SyncE clocking solutions for telecommunications infrastructure.
  • Broadcast Video Equipment: Utilized for assessing jitter performance in professional video broadcasting systems.
  • Data Centers: Applied in the evaluation of clock distribution and jitter reduction in data center environments.
  • Test and Measurement Equipment: Used for evaluating timing circuits in precision test and measurement instruments.

Features

  • On-board SI53208 Device: Integrates the SI53208 clock multiplier and jitter attenuator for direct evaluation.
  • SMA Connectors: Provides SMA connectors for input and output clock signals, simplifying connections to test equipment.
  • Configurable Input Clocks: Allows for multiple input clock frequencies to test different operating scenarios.
  • Comprehensive Test Points: Includes numerous test points for detailed signal probing and performance measurement.
  • Software Support: Often includes software for configuration, control, and monitoring of the SI53208.

Benefits

  • Simplified Evaluation: Streamlines the process of evaluating the SI53208, reducing development time.
  • Detailed Performance Analysis: Enables thorough testing and analysis of jitter performance and clock multiplication capabilities.
  • Reduced Design Risk: Helps identify and mitigate potential design issues early in the development cycle.
  • Optimized System Performance: Allows for fine-tuning of clocking solutions to achieve superior system performance.
  • Enhanced Design Confidence: Provides a reliable platform for validating design choices and ensuring optimal system operation.

Additional Details

The SI53208 is a high-performance clock multiplier and jitter attenuator designed for applications requiring ultra-low jitter and high stability. The evaluation board typically includes detailed documentation, schematics, and software tools to aid in the evaluation process. The SMA connectors support a variety of clock input and output configurations, making it a versatile tool for a wide range of applications. The board may also include onboard crystals or oscillators for providing reference clocks. Careful attention to power supply filtering and signal routing ensures accurate and reliable performance measurements.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess