EN
  • EN
  • DE

AR0130CSSC00SPBA0-DR

Part No AR0130CSSC00SPBA0-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR RGB CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 45
Voltage - Supply 1.8V ~ 2.8V
Package / Case 48-LCC
Supplier Device Package 48-PLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number AR0130
Standard Package 1,520 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 847719-AR0130CSSC00SPBA0-DR
Ultra Librarian 3D Model Ultra Librarian AR0130CSSC00SPBA0-DR CAD Model

Description

The ON Semiconductor AR0130CSSC00SPBA0-DR is a high-performance CMOS image sensor designed for a wide range of imaging applications. This sensor is part of ON Semiconductor's AR0130CS series and stands out for its exceptional image quality, low-light performance, and versatility, making it an ideal choice for security cameras, automotive vision systems, industrial automation, and other applications requiring reliable and high-quality video capture.

Key Features

  • Resolution: The sensor features a 1/3-inch optical format and provides a 1.2 Megapixel resolution, delivering crisp and clear images at 1280 x 960 pixels.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, it offers a perfect balance between high resolution and sensitivity, enabling excellent image quality even in challenging lighting conditions.
  • Frame Rate: The AR0130CSSC00SPBA0-DR supports a maximum frame rate of 45 frames per second at full resolution, ensuring smooth video capture for dynamic scenes.
  • Dynamic Range: It boasts a dynamic range of 100 dB in linear mode and up to 120 dB in HiSPi (High-Speed Pixel Interface) mode, providing clear images in high-contrast environments.
  • Shutter Type: The sensor employs a global shutter mechanism, which captures the entire image simultaneously, eliminating the distortion typically seen with rolling shutters in fast-moving scenes.
  • Sensitivity: It exhibits excellent sensitivity, enabling its use in low-light conditions without compromising image quality.
  • Interface: The sensor includes a HiSPi interface, which allows for high-speed data transfer and is compatible with a variety of system architectures.

Applications

The versatility of the AR0130CSSC00SPBA0-DR makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Security and surveillance cameras
  • Automotive driver assistance systems (ADAS)
  • Industrial machine vision systems
  • Medical imaging devices
  • Unmanned aerial vehicles (UAVs) and drones

With its robust design and advanced imaging capabilities, the ON Semiconductor AR0130CSSC00SPBA0-DR CMOS image sensor is a top-tier solution for developers and manufacturers who require high-quality video performance in their products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2286 $57.8288
20+ $5.9312 $118.6240
31+ $5.7459 $178.1229
42+ $5.5606 $233.5452
54+ $5.3751 $290.2554
72+ $4.8191 $346.9752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess