The AMIS42700WCGA4RH is a robust, high-speed CAN transceiver from ON Semiconductor that facilitates the connection of multiple microcontrollers in a network. Designed to operate in harsh automotive environments, it is an ideal component for in-vehicle networks, industrial automation systems, and other applications that require high reliability and fault tolerance.
Key Features
- High-Speed CAN Interface: Supports the ISO 11898 standard for high-speed (up to 1 Mbps) CAN communications.
- Bus-Fault Protection: Equipped with extensive bus-fault protection of ±58V, ensuring resilience in demanding electrical environments.
- Thermal Protection: Includes an automatic thermal shutdown feature to protect against excessive power dissipation.
- Low Current Standby Mode: An integrated standby mode reduces current consumption when the transceiver is not in active use.
- Wide Operating Temperature Range: Suitable for automotive and industrial applications with an operating temperature range of -40°C to +125°C.
- Voltage Range: Designed to handle a wide range of supply voltages from 4.75V to 5.25V, accommodating various system requirements.
Applications
The AMIS42700WCGA4RH is versatile and can be used in a variety of applications, including:
- Automotive Networks
- Industrial Control Systems
- Building Automation
- Medical Equipment
- Heavy Machinery
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the AMIS42700WCGA4RH is no exception. It is built to meet stringent automotive qualification standards, ensuring high reliability and performance consistency. The transceiver's robust design makes it a dependable choice for critical communication tasks in a variety of challenging environments.
Environmental Compliance
Adhering to environmental regulations, the AMIS42700WCGA4RH is lead-free and RoHS compliant, minimizing the ecological footprint and making it suitable for use in global markets that demand environmentally conscious components.