EN
  • EN
  • DE

SI7006-07-EVB

Part No SI7006-07-EVB
Manufacturer Silicon Labs
Catalog Evaluation Boards - Sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Silicon Labs
Package Box
Product Status Not For New Designs
Sensor Type Humidity, Temperature
Supplied Contents Board(s), Cable(s)
Utilized IC / Part Si7006, Si7007
Base Product Number SI7006
Other Names SI7006-07-EVB,336-3083
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283767-SI7006-07-EVB
Ultra Librarian 3D Model Ultra Librarian SI7006-07-EVB CAD Model

Description

The Si7006-07-EVB is an evaluation board designed for use with sensors.

  • Package: Box
  • Application: Humidity and Temperature Sensing
  • Kit Includes: Board(s), Cable(s)
  • Manufacturer: Silicon Labs
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8473.30.1180
  • Recommendation: Not for New Designs
  • RoHS: Non-Compliant

You May Also Be Interested in

Via
Need more? Email Us
Murata Electronics North America
operating temperature range
Lowest to $0.9895
Maxim Integrated
MAX6639 EVALUATION KIT / EVALUATION KIT FOR MAX6639/F
Need more? Email Us
Silicon Labs
BOARD EVAL SI1143-A10-GM / Si1143 Ambient Light/Proximity Sensor Development Kit Win 2000 OS
Need more? Email Us
Texas Instruments
EVAL MODULE TMP75C / TMP75 Temperature and Humidity Sensor Evaluation Board Win 7 OS
Need more? Email Us
Microchip Technology
EVAL BOARD MAXTOUCH ATMXT143E / ATmXT143E Touch Sensor Evaluation Kit
Need more? Email Us
Memsic Inc.
BOARD EVAL MMC34160 MAGN SENSOR
Need more? Email Us
NXP / Nexperia
BOARD DEMO STAR FOR MMA7260QT / MMA7260Q Accelerometer Sensor Reference Design Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess