EN
  • EN
  • DE

TMX320F28075PZPT

Part No TMX320F28075PZPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor C28x
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Voltage - Supply (Vcc/Vdd) 1.14V ~ 3.47V
Data Converters A/D 14x12b; D/A 3x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813228-TMX320F28075PZPT
Ultra Librarian 3D Model Ultra Librarian TMX320F28075PZPT CAD Model

Description

The TMX320F28075PZPT is an advanced microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and integration tailored for industrial control applications. This MCU is a member of the C2000™ family, which is a line of products designed specifically for real-time control applications. The TMX320F28075PZPT offers a perfect blend of processing power, memory, peripherals, and system protection features to meet the demanding requirements of modern control systems.

Key Features:

  • High-Performance Processing: At the core of the TMX320F28075PZPT is a 32-bit C28x floating-point CPU, providing up to 100 MIPS of processing power, ideal for complex algorithms and control functions.
  • Enhanced Control Peripherals: The device includes a rich set of peripherals that are optimized for a variety of industrial control tasks, including PWM outputs, high-resolution ADCs, and configurable digital and analog I/Os.
  • Integrated Memory: It comes equipped with 100KB of RAM and 256KB of flash memory, offering ample space for application code and data storage.
  • Robust Connectivity: TMX320F28075PZPT supports multiple communication protocols such as CAN, SPI, I2C, and UART, ensuring versatile connectivity options for system integration.
  • Real-Time Control: The MCU offers real-time performance with low latency interrupt handling, which is crucial for time-sensitive control applications.
  • Advanced Clocking System: A sophisticated clocking system allows for precise control of system frequencies and power optimization.
  • System Protection: The device includes features like error correction code (ECC), parity checks, and a watchdog timer to enhance system reliability and safety.

Applications:

The TMX320F28075PZPT is ideal for a range of industrial applications such as motor control, power conversion, renewable energy systems, and advanced sensing. Its robust design and comprehensive set of features make it a preferred choice for engineers who require a reliable and flexible MCU for their control systems.

Package and Quality:

This MCU is available in a 100-pin LQFP (Low-Profile Quad Flat Package) that provides a compact footprint while allowing for efficient thermal management. Texas Instruments ensures high-quality standards, and the TMX320F28075PZPT is no exception, designed to meet the rigorous demands of industrial environments.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7487 $67.4974
4+ $27.6913 $110.7652
6+ $26.8259 $160.9554
8+ $25.9606 $207.6848
10+ $25.0952 $250.9520
14+ $22.4992 $314.9888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess