EN
  • EN
  • DE

WM8982GEFL

Part No WM8982GEFL
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411083-WM8982GEFL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8982GEFL CAD Model

Description

The WM8982GEFL is a low power stereo codec designed for portable audio applications, manufactured by Cirrus Logic Inc. It integrates a high-performance stereo DAC and ADC, along with headphone and speaker drivers, providing a complete audio solution for devices like smartphones, tablets, and portable media players.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Gaming Consoles
  • Digital Voice Recorders

Features:

  • Stereo 24-bit ADC and DAC
  • Integrated headphone amplifier with capless output option
  • Class D speaker driver with integrated charge pump
  • Low power consumption for extended battery life
  • Flexible digital audio interface supporting I2S, PCM and TDM formats
  • Programmable gain stages and ALC (Automatic Level Control)
  • Digital mixing and volume control
  • Beep generator
  • I2C control interface for configuration

Benefits:

  • Superior Audio Quality: High-performance ADC and DAC ensure clear and accurate audio reproduction.
  • Long Battery Life: Low power consumption minimizes drain on battery-powered devices.
  • Simplified Design: Integrated components reduce the need for external components, simplifying system design.
  • Versatile Functionality: Programmable features and flexible audio interface allow for customization for specific applications.
  • Compact Size: Small package size makes it suitable for portable devices with limited space.

Additional Details:

The WM8982GEFL includes a comprehensive set of audio processing features, such as equalization, noise reduction, and dynamic range control. It supports various audio formats and sampling rates. The Class D speaker driver delivers efficient power amplification, while the headphone amplifier provides high-quality audio output for headphones, optionally without the need for external DC-blocking capacitors (capless output). The device is typically controlled via an I2C interface, allowing for easy configuration and control by a host processor. More detailed specifications and application information can be found in the manufacturer's datasheet.

You May Also Be Interested in

Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess