EN
  • EN
  • DE

ADT7490ARQZ-R7

Part No ADT7490ARQZ-R7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC THERM MON FAN CTLR 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C
Accuracy ±1.5°C(Max)
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 1015946-ADT7490ARQZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7490ARQZ-R7 CAD Model

Description

ON Semiconductor ADT7490ARQZ-R7 Product Overview

The ADT7490ARQZ-R7 is a sophisticated thermal management and fan control IC from ON Semiconductor, designed to cater to the ever-growing demand for efficient cooling solutions in modern electronic systems. This compact and versatile device is ideal for applications in personal computers, servers, and other systems where precise temperature monitoring and fan control are essential for maintaining optimal performance and reliability.

Key Features

  • Multiple Temperature Sensors: The device is equipped with an array of temperature sensors, enabling it to monitor various points within the system for accurate thermal management.
  • PWM Fan Control: With Pulse Width Modulation (PWM) fan control, the ADT7490ARQZ-R7 provides granular control over fan speeds, ensuring efficient cooling while minimizing noise and power consumption.
  • Programmable Settings: Users can program a variety of settings, including temperature thresholds and fan speed profiles, to tailor the cooling performance to specific system requirements.
  • I²C/SMBus Interface: The inclusion of an I²C/SMBus interface facilitates easy communication with the host system, allowing for real-time temperature monitoring and fan speed adjustments.
  • Alarm Outputs: Dedicated alarm outputs are provided to alert the system in case of overheating or fan failure, enhancing system protection.

Applications

The ADT7490ARQZ-R7 is versatile enough to be used in a wide range of applications where thermal management is critical. Some of the common applications include:

  • Desktop and Laptop Computers
  • Servers and Data Centers
  • Telecommunication Equipment
  • Embedded Systems

Product Specifications

The ADT7490ARQZ-R7 comes in a 24-lead QSOP package, ensuring a compact footprint for space-constrained applications. It operates over a wide temperature range, making it suitable for various environments. The device's low power consumption and advanced features make it an excellent choice for efficient thermal management solutions.

Ordering Information

The product is available with the ordering part number ADT7490ARQZ-R7, where "R7" denotes the tape and reel packaging option that facilitates easy assembly during the manufacturing process. For detailed product specifications and ordering information, please refer to the ON Semiconductor official website or contact their sales department.

You May Also Be Interested in

Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9208 $67.2280
75+ $1.5766 $118.2450
115+ $1.5269 $175.5935
160+ $1.4784 $236.5440
205+ $1.4287 $292.8835
275+ $1.2809 $352.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess