EN
  • EN
  • DE

ADT7476AARQZ-R

Part No ADT7476AARQZ-R
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THERMAL CTLR 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C
Accuracy ±2.5%
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 127416-ADT7476AARQZ-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7476AARQZ-R CAD Model

Description

ON Semiconductor ADT7476AARQZ-R Overview

The ADT7476AARQZ-R is a versatile and highly integrated device from ON Semiconductor, designed to provide comprehensive monitoring and control functionalities for system temperatures and fan speeds. This device is particularly well-suited for applications within the computing, networking, and telecommunications sectors, where maintaining optimal thermal conditions is critical for system reliability and performance.

Key Features

  • Temperature Monitoring: The ADT7476AARQZ-R comes equipped with three temperature sensor inputs. It can monitor its own internal temperature as well as two remote thermal diodes, providing precise temperature readings that are crucial for effective thermal management.
  • Fan Speed Control: It features four fan speed control outputs, enabling it to manage up to four fans. The device can adjust fan speeds based on temperature inputs, ensuring efficient cooling while minimizing noise and power consumption.
  • PWM Outputs: The device includes pulse-width modulation (PWM) outputs for advanced fan control, providing smoother and more precise fan speed adjustments.
  • Versatile Configuration: Configurable through an I2C/SMBus interface, the ADT7476AARQZ-R allows for easy integration and customization within a system, enabling users to set temperature thresholds, fan speed curves, and other parameters as needed.
  • Alarm Outputs: It features alarm outputs that can be programmed to signal an alert if the temperature exceeds predefined limits, or if a fan fails, thus ensuring prompt response to potential system issues.
  • Energy Efficient: The device supports automatic fan speed control, which can lead to reduced energy consumption by adjusting the cooling power to the actual need.

Applications

The ADT7476AARQZ-R is ideal for a broad range of applications that require active thermal management. It is commonly used in desktop and laptop computers, servers, data storage systems, networking equipment, and telecommunications infrastructure. Its robust feature set ensures that it can meet the stringent requirements of these applications, providing reliable and efficient temperature monitoring and fan control.

Quality and Reliability

As a product of ON Semiconductor, a leading semiconductor solutions provider, the ADT7476AARQZ-R is manufactured to high-quality standards. The device is available in a 24-lead QSOP package, ensuring a compact footprint for space-constrained applications. Its reliability and performance make it a trusted choice for engineers and designers looking to enhance the thermal management capabilities of their systems.

You May Also Be Interested in

Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0114 $52.1482
31+ $3.2915 $102.0365
48+ $3.1886 $153.0528
65+ $3.0857 $200.5705
84+ $2.9829 $250.5636
113+ $2.6743 $302.1959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess