EN
  • EN
  • DE

TMC236B-PA

Part No TMC236B-PA
Manufacturer Trinamic Motion Control GmbH
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPOLAR 3-5.5V 44QFP / Bipolar Motor Driver HVCMOS SPI 44-PQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Trinamic Motion Control GmbH
Package Tray
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface SPI
Technology HVCMOS
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Current - Output 1.5A
Voltage - Supply 3V ~ 5.5V
Voltage - Load 7V ~ 34V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-PQFP (10x10)
Base Product Number TMC236
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340345-TMC236B-PA
Ultra Librarian 3D Model Ultra Librarian TMC236B-PA CAD Model

Description

The 1340345-TMC236B-PA from Trinamic Motion Control GmbH is an integrated circuit that features a power management motor driver and controller. Bold the product name (e.g., BAV99S,135 → 1340345-TMC236B-PA) and manufacturer (e.g., Nexperia USA Inc. → Trinamic Motion Control GmbH).

  • Package: 44-LQFP
  • Standard Package: 160
  • Technology: HVCMOS
  • Current Output: 1.5A
  • Function: Driver - Fully Integrated Control and Power Stage
  • Interface: SPI
  • Output Configuration: Half-Bridge (4)
  • Voltage Load: 7V to 34V
  • Motor Type: Bipolar
  • Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
  • Voltage Supply: 3V to 5.5V
  • Mounting Type: Surface Mount
  • Supplier Device Package: 44-PQFP (10x10)
  • Operating Temperature: -40°C to 150°C (TJ)

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Trinamic Motion Control GmbH
Lowest to $16.0041
Toshiba Semiconductor and Storage
Lowest to $1.8818
Toshiba Semiconductor and Storage
Lowest to $1.6232
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Sanken
Need more? Email Us
Sanken
Need more? Email Us
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1572 $60.4716
7+ $16.5393 $115.7751
10+ $16.0224 $160.2240
13+ $15.5056 $201.5728
17+ $14.9887 $254.8079
23+ $13.4382 $309.0786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 619 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess