EN
  • EN
  • DE

AD8116JST

Part No AD8116JST
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO CROSSPOINT SWIT 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Applications Video
Number of Channels 1
Dual Supply Voltage(V±) ±4.5 V to 5.5 V
-3db Bandwidth 200MHz
Features Buffered
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 128-LQFP (14x14)
Win Source Part Number 198649-AD8116JST
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8116JST CAD Model

Description

The AD8116JST is a high-performance, 16 x 16 Crosspoint Switch Matrix designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component is engineered to route high-speed signals, such as those used in video distribution, telecommunication networks, and data routing applications. The versatility of the AD8116JST makes it an ideal choice for a wide range of professional, industrial, and consumer products where signal routing is essential.

Key Features

  • High Bandwidth: The device offers a wide bandwidth of 200 MHz, ensuring minimal signal degradation and superior performance in applications requiring high-speed data transfer.
  • Low Crosstalk: With its excellent isolation between channels, the AD8116JST minimizes interference, maintaining signal integrity across all paths.
  • Gain Flatness: The crosspoint switch provides superb gain flatness over a wide frequency range, which is critical for maintaining picture quality in video applications.
  • Flexible Control: Users can control the switch configuration via digital inputs or a serial digital interface, allowing for easy integration into a variety of systems.

Applications

The AD8116JST is adept at handling complex signal routing tasks required in professional video switching, routing and distribution systems, broadcast equipment, and KVM (keyboard, video, mouse) switches. Its high-speed performance also makes it suitable for telecommunication signal switching and data communication networks.

Technical Specifications

Parameter Value
Part Number AD8116JST
Manufacturer Analog Devices Inc.
Bandwidth 200 MHz
Crosstalk Low
Control Interface Digital Inputs, Serial Digital Interface

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD8116JST is built to the highest standards, ensuring consistent performance and durability in a variety of operating conditions.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9988 $79.9976
4+ $32.8193 $131.2772
6+ $31.7937 $190.7622
8+ $30.7680 $246.1440
10+ $29.7424 $297.4240
13+ $26.6655 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess